EN
  • EN
  • DE

AD5243BRM50

Part No AD5243BRM50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Dual 256-Position I2C Compatible Digital Potentiometer | IC DGTL POT 50KOHM 256TAP 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 50k
Interface I2C
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Tolerance -20%, +55%
Temperature Coefficient 35ppm/°C
Resistance - Wiper (Ohms) 160
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD5243
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1135990-AD5243BRM50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5243BRM50 CAD Model

Description

Product Overview: AD5243BRM50 by Analog Devices Inc.

The AD5243BRM50 is a precision digital potentiometer crafted by the renowned semiconductor manufacturer Analog Devices Inc. This device offers a compact and versatile solution for applications requiring variable resistance settings. It is designed to deliver high-performance adjustment and calibration in a wide range of electronic systems.

Key Features:

  • Dual 256-position: The AD5243BRM50 features two independent channels, each with 256 resistive steps, providing fine adjustment capability.
  • I²C Compatible Interface: It supports a fast I²C interface for easy communication with microcontrollers and digital systems, ensuring simple integration into modern electronic designs.
  • Wide Operating Voltage: The device operates across a broad voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Temperature Coefficient: With a temperature coefficient of 35 ppm/°C, the AD5243BRM50 ensures stable performance across varying temperatures.
  • Compact Package: The digital potentiometer is available in a compact 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications.

Applications:

The AD5243BRM50 is adept at handling a variety of applications, including:

  • Automated product calibration
  • Adjustable power supplies
  • LCD screen calibration
  • Audio control
  • Gain and offset adjustment

Reliability and Quality:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5243BRM50 is no exception. It is designed to meet the stringent requirements of industrial and consumer electronics, providing a reliable and precise solution for digital resistance adjustment.

Conclusion:

The AD5243BRM50 from Analog Devices Inc. is a highly integrated and reliable digital potentiometer that offers precise control for a multitude of electronic applications. Its dual-channel design, simple interface, and compact form factor make it an excellent choice for designers looking to add variable resistance capabilities to their projects with minimal footprint and complexity.

You May Also Be Interested in

Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potwntiometer(XSCP) | IC DGTL POT 10KOHM 100TAP 8SOIC
Lowest to $10.7531
Renesas Electronics America
Single Digitally-Controlled Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Lowest to $15.9385
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGTL POT 50KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4119 $73.6476
8+ $15.1074 $120.8592
12+ $14.6350 $175.6200
17+ $14.1626 $240.7642
22+ $13.6902 $301.1844
29+ $12.2742 $355.9518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess