The TFL0816-18N-E is a thin film inductor from Susumu. These inductors are characterized by their small size, high precision, and excellent performance at high frequencies. The 'TFL' designation indicates Susumu's TFL series. '0816' represents the dimensions (0.08 inches x 0.16 inches). '18N' specifies an inductance value of 18nH, and 'E' likely indicates the tolerance.
Applications
- RF Circuits
- Wireless Communication Systems
- Matching Networks
- Filter Applications
- Broadband Circuits
- RF Chokes
- Oscillators
- Tuners
- High-Frequency Amplifiers
Features
- Small size (0816 package)
- High Q factor
- Precise inductance value
- Excellent high-frequency characteristics
- Thin film construction
- Surface Mount Device (SMD)
- RoHS compliant
Benefits
- Improved circuit performance in high-frequency applications due to high Q factor
- Accurate impedance matching because of the precise inductance value
- Miniaturization of electronic devices due to the small package size
- Reliable performance in demanding applications due to its robust design
- Simplified assembly with surface mount technology
Additional Details
The TFL0816-18N-E inductor is suited for applications that demand a small, high-performance inductor. Its thin film build ensures stable and reliable operation. It is important to consult the component's datasheet for electrical specifications such as self-resonant frequency (SRF), DC resistance (DCR), and current rating for optimal circuit design and performance.