EN
  • EN
  • DE

CXK58257ATM-70LLX

Part No CXK58257ATM-70LLX
Manufacturer Sony
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996298-CXK58257ATM-70LLX
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXK58257ATM-70LLX CAD Model

Description

The CXK58257ATM-70LLX is a high-speed, low-power 32,768-word x 8-bit static RAM (SRAM) manufactured by Sony. It's designed for applications demanding rapid data access and minimal power usage, making it well-suited for a variety of embedded and portable systems.

Applications

  • Cache memory for embedded processors
  • Data buffering in communication systems
  • Program storage in microcontrollers
  • Portable electronic devices (e.g., handheld computers, digital cameras)
  • Industrial control systems

Features

  • Fast Access Time: Offers a quick access time of 70ns, enabling rapid data retrieval.
  • Low Power Consumption: Minimizes power consumption in both active and standby modes, extending battery life in portable devices.
  • TTL Compatible I/O: Simplifies interfacing with other TTL logic components.
  • Single 5V Power Supply: Operates on a single 5V power source, streamlining system design.
  • Fully Static Operation: Eliminates the need for external clocks or refresh cycles, simplifying system timing.

Benefits

  • Enhanced System Performance: Quick access times contribute to faster data processing and improved overall system responsiveness.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered applications.
  • Simplified Integration: TTL compatibility and single-supply operation make it easier to integrate into existing systems.
  • Reduced Design Complexity: Static operation removes the need for complex refresh circuitry, simplifying the design process.

Technical Specifications

The CXK58257ATM-70LLX is organized as 32,768 words by 8 bits. It utilizes CMOS technology to achieve low power consumption and high speed. The device offers a typical access time of 70 ns. It operates from a single 5V power supply and features TTL compatible inputs and outputs. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess