EN
  • EN
  • DE

CXA1841Q

Part No CXA1841Q
Manufacturer Sony
Catalog OEM Parts (C - E)
Description CXA1841Q Sony
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053877-CXA1841Q
Categories OEM Parts(C-E)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CXA1841Q CAD Model

Description

The CXA1841Q is an integrated circuit manufactured by Sony, typically utilized in signal processing applications within electronic devices. Its primary function involves the manipulation and conditioning of electronic signals to enhance performance or extract specific information.

Applications

  • Signal processing circuits
  • Analog-to-digital conversion
  • Data acquisition systems
  • Instrumentation equipment
  • Industrial control systems

Features

  • High-speed operation: Facilitates real-time signal processing.
  • Low power consumption: Minimizes energy usage.
  • Multiple input channels: Enables processing of multiple signals simultaneously.
  • Precision signal conditioning: Improves signal accuracy and reliability.
  • Compact packaging: Allows for easy integration into various devices.

Benefits

  • Real-time data processing: Enables quick and efficient analysis of incoming signals.
  • Extended battery life: Reduces power consumption in portable devices.
  • Versatile signal processing: Adapts to various signal types and applications.
  • Accurate data acquisition: Ensures reliable and precise measurements.
  • Space-saving design: Minimizes the size of electronic devices.

The CXA1841Q's high-speed operation is crucial for applications requiring real-time processing of data. This allows systems to quickly analyze and respond to incoming signals, making it suitable for data acquisition and industrial control systems. The low power consumption is particularly beneficial in portable devices, extending battery life and reducing energy costs.

The multiple input channels of the CXA1841Q enable the simultaneous processing of several signals, increasing efficiency and throughput. This is useful in applications such as multi-channel data acquisition systems and complex instrumentation equipment. The precision signal conditioning capabilities of the integrated circuit ensure accurate and reliable measurements, minimizing errors and improving overall system performance.

The compact packaging of the CXA1841Q allows for easy integration into various electronic devices, even those with limited space. Its versatile design and robust performance make it a valuable component for a wide range of signal processing applications. From industrial automation to scientific instrumentation, the CXA1841Q provides the necessary features and benefits to optimize signal processing performance.

In summary, the CXA1841Q is an effective and reliable solution for signal processing needs, offering a combination of high-speed operation, low power consumption, and precise signal conditioning capabilities.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1987
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess