EN
  • EN
  • DE

DAP8CDR2G

Part No DAP8CDR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011339-DAP8CDR2G
Categories OEM Parts(C-E)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAP8CDR2G CAD Model

Description

The DAP8CDR2G is a high-performance, integrated circuit from ON Semiconductor, designed for power management applications. This versatile component is engineered to facilitate efficient power conversion, offering a range of features that enhance its functionality and reliability in various electronic devices.

Key Features

  • High Efficiency: The DAP8CDR2G is optimized for low power loss, ensuring high efficiency in power conversion which is critical for reducing heat generation and improving system reliability.
  • Power Saving Modes: It includes power-saving modes that reduce power consumption during light-load conditions, making it ideal for battery-powered applications.
  • Integrated Protections: The device incorporates multiple protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), safeguarding the system against potential damage from abnormal operating conditions.
  • Compact Package: Available in a small outline package, the DAP8CDR2G is suitable for space-constrained applications, allowing for more compact and streamlined designs.

Applications

The ON Semiconductor DAP8CDR2G is designed for a wide range of applications, particularly where efficient power management is paramount. It is commonly used in:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power adapters for consumer electronics
  • LED drivers
  • Standby and auxiliary power supplies

Technical Specifications

The DAP8CDR2G boasts technical specifications that meet the demands of modern power management systems:

  • Input Voltage Range: Suitable for various input voltages, accommodating a broad spectrum of power sources.
  • Switching Frequency: High switching frequency enables the use of smaller passive components, reducing the overall solution size and cost.
  • Operating Temperature: Designed to operate over a wide temperature range, ensuring performance stability across different environments.

In conclusion, the DAP8CDR2G by ON Semiconductor is a robust and efficient solution for power management challenges in electronic devices. Its compact size, integrated protection features, and power-saving capabilities make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess