Products specifications Report Issue?

Categories Uncategorized
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940081-HT-150D
Ultra Librarian 3D Model Ultra Librarian HT-150D CAD Model

Description

The HT-150D is a type of LED manufactured by Harvatek. While specific details require more research due to limited accessible public data, LEDs in the HT series are generally used for indication, illumination, and display applications. Based on common LED characteristics, we can infer potential applications, features, and benefits.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices, appliances, and control panels to provide visual status information.
  • Backlighting: Employed in backlighting LCD displays, keypads, and other illuminated components.
  • General Illumination: Utilized in small-scale general illumination applications, such as task lighting and accent lighting.
  • Signage: Found in illuminated signage and displays for commercial and advertising purposes.
  • Automotive Lighting: Used in automotive interior lighting and indicator lights.

Features (General LED Characteristics):

  • High Brightness: Provides bright and clear illumination for visibility.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Long Lifespan: Offers a long operational lifespan, reducing maintenance and replacement costs.
  • Compact Size: Small form factor allows for easy integration into various applications.
  • Various Colors: Available in a range of colors to suit different requirements.
  • Solid-State Lighting: Robust and reliable solid-state construction.

Benefits (General LED Characteristics):

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting sources.
  • Long-Term Cost Savings: Long lifespan reduces maintenance and replacement costs.
  • Improved Visibility: Provides bright and clear illumination for improved visibility.
  • Design Flexibility: Small size and various color options offer design flexibility.
  • Reliable Performance: Solid-state construction ensures reliable performance.

While specific technical specifications for the HT-150D require further research, Harvatek LEDs are generally known for their quality and reliability. Their use in various applications underscores the value of LEDs in providing efficient and durable lighting solutions. Further data sheet information is needed to give definitive specifics for this part.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for CW24C08CD
Others
Need more? Email Us
ECAD model for CPM221AL
Others
Need more? Email Us
ECAD model for CSC91330ALGP
Others
JUNCTION ASSY
Need more? Email Us
ECAD model for CTM12
Others
Lowest to $59.4797
ECAD model for CS1802-08
Others
Need more? Email Us
ECAD model for CW424410-7
Others
Need more? Email Us
ECAD model for CS26LV16163HCP-70
Others
Need more? Email Us
ECAD model for CS-5LN
Others
Need more? Email Us
ECAD model for CS6122HGO-202

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9934 $69.5380
160+ $0.8163 $130.6080
250+ $0.7904 $197.6000
340+ $0.7645 $259.9300
440+ $0.7400 $325.6000
590+ $0.6624 $390.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention