Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440291-SSDSC2BB150G7O1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2BB150G7O1 CAD Model

Description

The SSDSC2BB150G7O1 is a highly reliable and efficient 2.5-inch solid-state drive (SSD) from Solidigm/Intel Retail, designed to cater to the demanding storage requirements of modern computing environments. With a storage capacity of 150GB and leveraging a SATA interface capable of 6Gb/s, this SSD is engineered to deliver outstanding performance and quick access times. It is built with 16nm MLC technology and features a slim 7mm profile, making it highly suitable for a wide range of devices, from compact laptops to desktops and servers. The DC S3320 series is renowned for its durability and high endurance, offering consistent read/write speeds and reliability even under stringent operational conditions. Ideal for both professional and personal use, the SSDSC2BB150G7O1 ensures superior performance, making system operations smoother and more responsive. Whether for upgrading existing systems or new installations, this SSD provides a perfect blend of speed, reliability, and capacity.

You May Also Be Interested in

Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
ECAD model for MTFDKCC7T6TFR-1BC1ZABHA
Swissbit NA Inc.
SSD 30GB M.2 MLC SATA III 3.3V
Need more? Email Us
ECAD model for SFSA030GM3AA1TO-I-LB-126-STD
Kingston
3.84TB SSD 2.5" U.2 DC3000ME PCIe5x4 NVMe
Need more? Email Us
ECAD model for SEDC3000ME/3T8
Samsung
2TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S2T0BW
Crucial
4TB SSD M.2-2280 P310 NVMe PCIe
Need more? Email Us
ECAD model for CT4000P310SSD8
Solidigm
6.4TB SSD 2.5" U.2 D7-PS1030 PCIe5x4 NVMe
Need more? Email Us
ECAD model for SB5PH27E064T001
Samsung
15.36TB SSD 2.5" U.2 PM9D3a PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZWL615THBLF-00AW7
Samsung
2TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe
Need more? Email Us
ECAD model for MZ-VAP2T0BW
Solidigm
3.84TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB038TZ1Z

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention