EN
  • EN
  • DE

SSDMCEAC120B3A

Part No SSDMCEAC120B3A
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 120GB SSD mSATA 525 6Gb/s 25nm MLC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1445603-SSDMCEAC120B3A
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDMCEAC120B3A CAD Model

Description

The SSDMCEAC120B3A is a solid-state drive (SSD) that harnesses the speed and reliability of mSATA (Mini Serial ATA) interface with a storage capacity of 120GB. Designed and manufactured by Solidigm/Intel Bulk, this SSD incorporates 25nm multi-level cell (MLC) NAND flash memory technology, enabling quick read and write speeds that significantly enhance computing performance. With a data transfer rate of up to 6Gb/s over the SATA interface, it is engineered for efficiency, providing a notable improvement in boot times and application loading. The SSD's compact mSATA form factor makes it an ideal choice for use in laptops, ultrabooks, and other small form factor PCs, where space is at a premium but performance cannot be compromised. Its energy efficiency and lack of moving parts offer a silent, durable, and reliable solution for data storage, reducing the risk of data loss due to mechanical failure.

You May Also Be Interested in

Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 EVO 6Gb/s
Need more? Email Us
Micron Technology Inc.
6.4TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Intel
8TB SSD 2.5" U.2 DC-P4510 NVMe OPAL
Need more? Email Us
Micron Technology Inc.
11TB SSD 2.5" U.2 9200 ECO NVMe
Need more? Email Us
Micron Technology Inc.
50GB SSD 3.5" SATA M4 Adrenaline 6Gb/s (Win7 PCs)
Need more? Email Us
Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us
Toshiba Semiconductor and Storage
960GB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $163.2073

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess