EN
  • EN
  • DE

MTFDHBA1T0TDV-1AZ1AABYY

Part No MTFDHBA1T0TDV-1AZ1AABYY
Manufacturer Micron Technology Inc.
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer Micron Technology Inc.
Packaging Bulk
Product Status Obsolete
Memory Size 1TB
Memory Type Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor M.2 Module
Speed - Read 3.3GB/s
Speed - Write 2.7GB/s
Type NVMe
ECCN OBSOLETE
Other Part Number 557-MTFDHBA1T0TDV-1AZ1AABYY
Standard Package 5
Win Source Part Number 1321684-MTFDHBA1T0TDV-1AZ1AABYY
Ultra Librarian 3D Model Ultra Librarian MTFDHBA1T0TDV-1AZ1AABYY CAD Model

Description

The Micron MTFDHBA1T0TDV-1AZ1AABYY is a high-performance solid-state drive (SSD) designed for enterprise applications. This SSD offers a combination of high capacity, fast data transfer rates, and enhanced reliability, making it suitable for demanding workloads in data centers and cloud environments.

Applications

  • Data Centers: Used in servers and storage arrays to accelerate data access and improve overall system performance.
  • Cloud Computing: Employed in cloud storage and virtualized environments to provide fast and reliable storage for virtual machines and applications.
  • Content Delivery Networks (CDNs): Integrated into CDN servers to cache and deliver content quickly to end-users.
  • Database Servers: Utilized in database servers to accelerate query processing and improve transaction throughput.
  • High-Performance Computing (HPC): Applied in HPC systems to provide fast storage for scientific simulations and data analysis.
  • Video Editing and Production: Deployed in video editing workstations and storage systems to handle large video files and demanding editing tasks.

Features

  • Capacity: Offers a storage capacity of 1TB.
  • Form Factor: 2.5-inch form factor, compatible with standard server and workstation configurations.
  • Interface: Utilizes a SATA 6Gb/s interface for high-speed data transfer.
  • NAND Flash: Employs Micron's high-quality NAND flash memory for reliable data storage.
  • Sequential Read/Write Speeds: Delivers high sequential read and write speeds for fast data access.
  • Random Read/Write IOPS: Provides high random read and write IOPS (Input/Output Operations Per Second) for demanding workloads.
  • End-to-End Data Protection: Incorporates end-to-end data protection to ensure data integrity.
  • Power Loss Protection: Features power loss protection to prevent data loss in the event of a power outage.

Benefits

  • High Performance: Delivers high-speed performance for demanding enterprise applications.
  • High Capacity: Offers ample storage capacity for large datasets and applications.
  • Reliability: Provides enhanced reliability and data protection features.
  • Low Latency: Reduces latency for faster application response times.
  • Energy Efficiency: Consumes less power compared to traditional hard disk drives (HDDs).
  • Increased System Responsiveness: Improves overall system responsiveness and application performance.

Additional Details

The MTFDHBA1T0TDV-1AZ1AABYY is designed to meet the stringent requirements of enterprise environments, including high endurance and data retention. It is supported by Micron's SSD management tools and utilities, providing comprehensive monitoring and diagnostic capabilities. The device also features advanced error correction and wear-leveling algorithms to extend its lifespan and ensure reliable operation. The Micron MTFDHBA1T0TDV-1AZ1AABYY is a dependable solution for enterprise applications requiring high performance, capacity, and reliability.

You May Also Be Interested in

Micron Technology Inc.
SSD 1TB M.2 MODULE / 1TB M.2 Module
Need more? Email Us
Silicon Motion, Inc.
SATA 32GB BICS4 3D TLC FERRISSD, / Solid State Drive (SSD) FLASH - NAND (TLC) 32GB SATA BGA
Lowest to $32.5560
Micron Technology Inc.
SSD 9200 3.8TB 2.5" / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB NVMe U.2 Module 12V
Need more? Email Us
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 800GB 2.5" MLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (MLC) 800GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
Micron Technology Inc.
SSD 400GB 2.5" MLC SATA III / Solid State Drive (SSD) FLASH - NAND (MLC) 400GB SATA III 2.5" 5V, 12V
Need more? Email Us
Micron Technology Inc.
SSD 512GB 2.5" TLC SATA III
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess