EN
  • EN
  • DE

STM8AF51A9TC

Part No STM8AF51A9TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194481-STM8AF51A9TC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF51A9TC CAD Model

Description

The STM8AF51A9TC from STMicroelectronics is a robust and versatile 8-bit microcontroller that is part of the STM8A family, specifically designed to meet the demands of automotive applications. This high-performance MCU operates at a maximum frequency of 16 MHz and is built on an advanced STM8 core with Harvard architecture and 3-stage pipeline.

Key Features:

  • Advanced Core: The STM8AF51A9TC features an advanced STM8A core with a maximum operating frequency of 16 MHz, providing the necessary computational power for automotive control units.
  • Memory Capacity: It boasts a large on-chip memory, including up to 128 KB of flash memory, 2 KB of EEPROM, and 6 KB of RAM, offering ample space for complex applications.
  • Robust I/Os: The device is equipped with numerous I/O ports, including 68 high-sink outputs that are capable of handling 10 mA each, making it suitable for driving LEDs or other low-power devices directly.
  • Rich Peripheral Set: A comprehensive set of peripherals supports a wide range of functions, such as 10-bit ADCs, timers, communication interfaces (UART, SPI, and I2C), and CAN interfaces, facilitating versatile automotive solutions.
  • Operating Voltage: The microcontroller operates within a voltage range of 3.0 V to 5.5 V, compatible with automotive power systems.
  • Temperature Range: Designed for harsh environments, it can operate over an extended temperature range from -40°C to 125°C, ensuring reliability under varying conditions.
  • Package: The STM8AF51A9TC comes in a 32-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications:

The STM8AF51A9TC is ideal for a range of automotive applications, including engine management, body control modules, ABS systems, airbags, and other safety-critical components. Its robust feature set also makes it suitable for industrial and consumer applications that require high reliability and performance in a small package.

Conclusion:

With its powerful core, large memory capacity, and extensive peripheral support, the STM8AF51A9TC from STMicroelectronics is a top choice for developers looking to create advanced automotive systems. Its ability to withstand extreme temperatures and operate reliably over a broad voltage range further underscores its suitability for the demanding automotive sector.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess