Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 2 V
Current - On State (It (RMS)) (Max) 8 A
Current - Hold (Ih) (Max) 30 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 100°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AB, TO-64-3, Stud
Supplier Device Package TO-64
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 541156-2N4170
Ultra Librarian 3D Model Ultra Librarian 2N4170 CAD Model

Description

The 541156-2N4170 is a standard recovery SCR (silicon-controlled rectifier) used in discrete semiconductor applications.

  • Product Name: 541156-2N4170
  • Manufacturer: Solid State Inc.
  • Type: Standard Recovery SCR
  • Packaging: Bulk (10 pieces)
  • Holding Current (Max): 30 mA
  • Off-State Voltage: 200V
  • Gate Trigger Voltage: 1.5V
  • Gate Trigger Current: 30 mA
  • On-State Voltage @ Max Current: 2V
  • RMS Current (Max): 8A
  • Off-State Current: 10 µA
  • Non-Repetitive Surge Current (50Hz/60Hz): 100A
  • Mounting Type: Stud Mount
  • Package: TO-208AB, TO-64-3
  • Operating Temperature: -40°C to 100°C
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8541.10.0080
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126N
STMicroelectronics
HIGH SURGE CAPABILITY
Lowest to $14.3333
ECAD model for BTW68-1200
STMicroelectronics
SENSITIVE GATE SCR
Need more? Email Us
ECAD model for X0402NF
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to $1.9570
ECAD model for C122F1
STMicroelectronics
1.25A SCRs
Lowest to $0.2354
ECAD model for X0202MN
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
Renesas Electronics America
TRIAC 600V 2.5A / SCR 600V 39.3A(RMS) 360A 3-Pin(3+Tab) TO-3PFM Tube
Lowest to $5.5005
ECAD model for CR25RM-12D#B00
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.2008
ECAD model for TN6050HP-12WY

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention