Products specifications Report Issue?

Manufacturer Teccor Electronics
Win Source Part Number 1250067-SK065K
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SK065K CAD Model

Description

The SK065K is a silicon controlled rectifier (SCR) manufactured by Teccor Electronics. SCRs are semiconductor devices that act as electronic switches, capable of controlling relatively large amounts of power with a small trigger signal. The SK065K is designed for use in a variety of power control and switching applications.

Applications:

  • Motor Speed Control: Used in controlling the speed of AC and DC motors.
  • Phase Control: Employed in applications requiring phase control, such as lighting dimmers.
  • Voltage Regulation: Used in voltage regulation circuits to maintain a stable output voltage.
  • Crowbar Circuits: Used in overvoltage protection circuits to quickly short-circuit the power supply in the event of an overvoltage condition.
  • Solid State Relays (SSR): Forms the switching element in SSRs.

Features:

  • High Surge Current Capability: The SK065K can withstand high surge currents, making it suitable for applications with transient current demands.
  • High Blocking Voltage: Designed with a high blocking voltage to prevent unwanted conduction.
  • Low On-State Voltage: Exhibits a low on-state voltage, minimizing power dissipation during operation.
  • Sensitive Gate Triggering: Requires a small gate current to trigger the SCR, making it compatible with low-power control circuits.
  • Planar Passivated Structure: The planar passivated structure enhances the device's reliability and stability.

Benefits:

  • Efficient Power Control: Provides efficient control of AC power, minimizing energy waste.
  • Reliable Switching: Offers reliable switching performance due to its robust design.
  • Overvoltage Protection: Can be used in crowbar circuits to protect sensitive electronic equipment from overvoltage conditions.
  • Long Service Life: Designed for long service life in demanding applications.
  • Ease of Integration: Easy to integrate into various electronic circuits due to its standard packaging and operating characteristics.

Additional Details:

The SK065K typically comes in a TO-220 package or similar. Key specifications include its repetitive peak off-state voltage (VDRM), repetitive peak reverse voltage (VRRM), on-state RMS current (IT(RMS)), and gate trigger current (IGT). It is important to consult the device datasheet for precise electrical characteristics, thermal resistance, and other critical parameters to ensure proper and safe operation within the intended application. Proper heat sinking may be required depending on the current load.

You May Also Be Interested in

Teccor Electronics
SCRs 1-70 AMPS NON-SENSITIVE GATE
Lowest to $1.0944
ECAD model for S6065J
Mitsubishi
LOW POWER USE NON-INSULATED TYPE, PLANAR PASSIVATION TYPE
Need more? Email Us
ECAD model for CR05AS
Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S2008L
Littelfuse Inc.
SxX8xSx EV Series 0.8A Sensitive SCR
Lowest to $0.0802
ECAD model for S6X8TS2RP
STMicroelectronics
HIGH SURGE CAPABILITY
Lowest to $17.0076
ECAD model for BTW68-800
STMicroelectronics
SCR
Lowest to $1.0140
ECAD model for TYN606
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Lowest to $5.4837
ECAD model for 16TTS08STRL
ON Semiconductor
Silicon Controlled Rectifiers
Need more? Email Us
ECAD model for 2N6504
Linear Technology
Need more? Email Us
ECAD model for S1U50-700A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,780 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention