Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155638-BTW68-1200
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTW68-1200 CAD Model

Description

STMicroelectronics BTW68-1200 - Robust and Reliable Thyristor

The BTW68-1200 is a high-performance thyristor produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to provide outstanding current handling capability with a maximum current rating of 50A. It is a preferred choice for applications requiring efficient and reliable power control.

With a repetitive peak off-state voltage (V<sub>DRM) of 1200V, the BTW68-1200 ensures safe operation even under high voltage conditions. This makes it suitable for a wide range of applications including motor control, industrial lighting, and power supplies where voltage spikes are common. The high surge current capability provides excellent performance in applications that experience short-duration overcurrent conditions.

The device comes in a rugged package, specifically the TO-220AB, which is known for its excellent thermal performance. The package is designed to handle high thermal and mechanical stresses, ensuring long-term reliability and performance. The TO-220AB package also allows for easy mounting on a heatsink, which is critical for maintaining optimal operating temperatures and enhancing the thyristor's lifespan.

One of the key features of the BTW68-1200 is its gate trigger current (I<sub>GT) of just 100mA, which means it can be easily triggered with a low current, making it compatible with a wide range of drive circuits. Additionally, its holding current (I<sub>H) is specified at a minimal value, ensuring that the device will remain off until the intended triggering signal is applied.

For designers and engineers looking to incorporate reliable power control into their systems, the BTW68-1200 offers a perfect balance of high voltage capability, robust thermal performance, and trigger sensitivity. Its compliance with RoHS and other environmental standards also ensures that it meets contemporary requirements for environmentally conscious manufacturing.

Overall, the STMicroelectronics BTW68-1200 thyristor is a top choice for those needing a durable, high-performance solution for managing electrical power in a variety of industrial and commercial applications.

You May Also Be Interested in

NXP / Nexperia
Thyristors
Lowest to $0.1704
ECAD model for BT151S-800R
Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF
NXP / Nexperia
Thyristors
Lowest to $2.2599
ECAD model for BT152B-400R
Renesas Electronics America
TRIAC 600V 2.5A / SCR 600V 39.3A(RMS) 360A 3-Pin(3+Tab) TO-3PFM Tube
Lowest to $5.5005
ECAD model for CR25RM-12D#B00
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
WeEn Semiconductors
SCR 600V 800MA TO92-3
Need more? Email Us
ECAD model for BT168G,112
STMicroelectronics
IC SCR 600V 50A TOP-3 / Thyristor SCR 600V 610A 3-Pin(3+Tab) TOP Insulated Tube
Lowest to $10.5105
ECAD model for BTW69-600RG
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors
Lowest to $5.4240
ECAD model for MCR706AT4
STMicroelectronics
HIGH SURGE CAPABILITY
Lowest to $14.3333
ECAD model for BTW68-1200

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3333 $57.3332
9+ $11.7607 $105.8463
14+ $11.3931 $159.5034
19+ $11.0256 $209.4864
24+ $10.6581 $255.7944
32+ $9.5555 $305.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 92 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention