EN
  • EN
  • DE

TN6050HP-12WY

Part No TN6050HP-12WY
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.5 V
Current - On State (It (AV)) (Max) 38 A
Current - On State (It (RMS)) (Max) 60 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 5 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 600A, 660A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number TN6050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1354645-TN6050HP-12WY
Ultra Librarian 3D Model Ultra Librarian TN6050HP-12WY CAD Model

Description

Product Overview: TN6050HP-12WY by STMicroelectronics

The TN6050HP-12WY is a high-performance power transistor module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This product is a testament to STMicroelectronics' commitment to providing energy-efficient and reliable components for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Voltage Capability: The TN6050HP-12WY is capable of handling high voltage operations, making it suitable for applications that require robust power handling capabilities.
  • Low On-Resistance: This power transistor features a low on-resistance, which ensures minimal power loss during operation and enhances overall system efficiency.
  • Fast Switching Speed: With a design focused on fast switching performance, this product is ideal for high-frequency power conversion systems.
  • Thermal Efficiency: The module is designed with superior thermal performance in mind, ensuring reliable operation even under high temperature conditions.
  • Durable Construction: Its robust construction guarantees a long operational life and resistance to mechanical stresses.

Applications

The TN6050HP-12WY power transistor module is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control Systems
  • Inverters and Converters
  • Automotive Electronics
  • LED Lighting Systems

Technical Specifications

Some of the technical specifications of the TN6050HP-12WY include:

  • Collector-Emitter Voltage (Vce): 1200V
  • Collector Current (Ic): 50A
  • Operating Junction Temperature Range: -55°C to +150°C

Quality and Reliability

STMicroelectronics ensures that the TN6050HP-12WY module meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control processes to ensure it meets the requirements of even the most demanding applications.

With its combination of high voltage and current capabilities, low on-resistance, and fast switching speeds, the TN6050HP-12WY is an excellent choice for designers looking for a power transistor module that does not compromise on performance or efficiency.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3491 $50.7928
20+ $5.2096 $104.1920
30+ $5.0468 $151.4040
41+ $4.8840 $200.2440
53+ $4.7212 $250.2236
71+ $4.2328 $300.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess