Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Solid State Inc.
Series 22RIA
Package Bulk
Product Status Active
Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 25 A
Current - On State (It (RMS)) (Max) 40 A
Current - Hold (Ih) (Max) 100 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 470A, 495A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C (TJ)
Mounting Type Stud Mount
Package / Case TO-208AA, TO-48-3, Stud
Supplier Device Package TO-48
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540694-25RIA120
Ultra Librarian 3D Model Ultra Librarian 25RIA120 CAD Model

Description

The 540694-25RIA120 is a thyristor belonging to the SCRs category.

  • Series: 22RIA
  • Maximum Voltage Rating: 1.2 kV
  • Gate Trigger Voltage: 2 V
  • Gate Trigger Current: 60 mA
  • On-State Voltage: 1.7 V
  • Maximum On-State Current: 25 A
  • Off-State Current: 10 mA
  • Mounting: Stud mount
  • Operating Temperature Range: -65°C to 125°C
  • Applications: Motor control, power supplies, and lighting control.
  • Manufacturer: Solid State Inc.
  • Market Status: Active

You May Also Be Interested in

Powerex Inc.
SCR INV STUD 40A 800V TO-94
Need more? Email Us
ECAD model for T5070840B4AQ
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI253-1000-20_26mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI343V-500-24_14mm
TET Estel
Fast Distributed Gate Press-Pack Thyristor
Need more? Email Us
ECAD model for TFI453-800-34-7B31_26mm
Vishay
SCR 800V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA80M
Littelfuse Inc.
THYRISTOR SCR 25A 400V TO220AB
Lowest to $2.5114
ECAD model for 2N6507G
Vishay
SCR 600V 80A TO-65
Need more? Email Us
ECAD model for VS-50RIA60M
Vishay
SCR MED POWER 1200V 25A TO48
Lowest to $36.0165
ECAD model for VS-25RIA120
Vishay
SCR PHASE CTRL 800V 30A TO247AC
Lowest to $2.5600
ECAD model for VS-30TPS08PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention