EN
  • EN
  • DE

BAT54AW

Part No BAT54AW
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 30V 100MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr SMC Diode Solutions
Package Tape & Reel
Product Status Active
Diode Configuration 1 Pair Common Anode
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) (per Diode) 100mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 5 ns
Current - Reverse Leakage @ Vr 2 µA @ 25 V
Operating Temperature - Junction 125°C (Max)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number BAT54
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 568856-BAT54AW
Ultra Librarian 3D Model Ultra Librarian BAT54AW CAD Model

Description

The 568856-BAT54AW is a diode array featuring two common anode Schottky diodes.

  • Application: Small Signal
  • Maximum DC Reverse Voltage: 30V
  • Forward Voltage: 1V @ 100mA
  • Reverse Recovery Time: 5ns
  • Current Leakage: 2µA @ 25V
  • Average Rectified Current per Diode: 100mA
  • Mounting: Surface Mount Device
  • Package: SC-70, SOT-323
  • Technology Series: Schottky
  • Supplier: SMC Diode Solutions
  • Status: Active
  • Suitable for: Various electronic circuits requiring diode arrays

You May Also Be Interested in

SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,010+ $0.0249 $50.0490
4,905+ $0.0204 $100.0620
7,580+ $0.0198 $150.0840
10,420+ $0.0192 $200.0640
13,515+ $0.0185 $250.0275
18,075+ $0.0166 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 2010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess