EN
  • EN
  • DE

SN74LV8151PW

Part No SN74LV8151PW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS | IC BUFFER INVERTER 10BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Buffer/Inverter
Number of Inputs 10
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74LV8151
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1255357-SN74LV8151PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV8151PW CAD Model

Description

SN74LV8151PW Product Overview

The SN74LV8151PW from Texas Instruments is a versatile and high-performance 10-bit universal Schmitt-trigger bus transceiver designed to meet the needs of modern digital electronics. This integrated circuit is part of TI's advanced low-voltage (LV) series, which is engineered to operate with a power supply range of 2.7 V to 3.6 V, making it an ideal choice for battery-operated and low-power applications.

Key Features

  • Wide Operating Voltage Range: The SN74LV8151PW is designed to function optimally within a 2.7 V to 3.6 V power supply range, offering flexibility for various voltage requirements.
  • High-Speed Data Transfer: With the capability to handle data rates up to 24 Mbps, this transceiver is well-suited for high-speed data communication tasks.
  • Low Power Consumption: It features a low power consumption profile, which is critical for extending battery life in portable devices.
  • Improved Signal Integrity: Schmitt-trigger inputs are incorporated to enhance noise immunity and ensure a cleaner signal transition, which is essential for reliable operation in noisy environments.
  • Flexible Operation: The device can be used as a 10-bit transceiver or as two 5-bit transceivers, providing design versatility.
  • Direction Control: Direction control (DIR) and output-enable (OE) inputs allow easy control over data flow direction, enabling bidirectional communication.

Applications

The SN74LV8151PW is suitable for a wide array of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Microprocessor-based systems
  • Portable electronics
  • Networking equipment

Its small footprint in a TSSOP (Thin Shrink Small Outline Package) makes it an excellent choice for space-constrained applications. The SN74LV8151PW's robust design ensures that it can handle the demands of both complex industrial environments and consumer electronics, making it a highly reliable component for any digital system.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Analog Devices Inc.
IC AND/NAND/NOR/OR GATE 16SMT
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
NXP / Nexperia
Lowest to $0.2599
Micrel
2-INPUT XOR/XNOR
Need more? Email Us
NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9953 $54.7415
110+ $0.9324 $102.5640
170+ $0.9009 $153.1530
240+ $0.8379 $201.0960
315+ $0.8064 $254.0160
390+ $0.7749 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess