EN
  • EN
  • DE

MK21FN1M0VMC12

Part No MK21FN1M0VMC12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 121MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 121-MAPBGA (8x8)
Manufacturer NXP
Series Kinetis K20
Package Tray
Part Status Not For New Designs
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 40x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 121-LFBGA
Case / Package 121-MAPBGA (8x8)
Family Name MK21FN1M0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935315051557, MK21FN1M0VMC12-ND, 2832-MK21FN1M0VMC12
Quantity per package 348
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884958-MK21FN1M0VMC12
Ultra Librarian 3D Model Ultra Librarian MK21FN1M0VMC12 CAD Model

Description

The NXP MK21FN1M0VMC12 is a high-performance microcontroller designed to meet the needs of a wide range of applications, particularly in the industrial and automotive sectors. This device is part of the Kinetis K series, which is renowned for its exceptional efficiency, processing power, and integration.

Key Features

  • Core: ARM Cortex-M4 core with a clock speed of up to 120 MHz, providing efficient handling of complex algorithms and control processes.
  • Memory: Equipped with 1MB of flash memory and 128KB of RAM, ensuring ample space for program storage and smooth multitasking capabilities.
  • Communication Interfaces: Includes a range of communication options such as multiple SPI, I2C, and UART interfaces, as well as USB 2.0 Full Speed and CAN modules, facilitating versatile connectivity solutions.
  • Analog Modules: Features advanced analog capabilities, including a 16-bit ADC, a 12-bit DAC, and multiple high-resolution timers, making it ideal for precision control applications.
  • Security and Integrity: Comes with a hardware random-number generator and a cryptographic acceleration unit, enhancing data security and integrity for sensitive applications.
  • Low Power Consumption: Offers several low-power modes, such as stop and sleep modes, to optimize power consumption for battery-powered or energy-conscious applications.
  • Operating Conditions: Operates over a wide temperature range, making it suitable for harsh environments often encountered in industrial and automotive applications.

Potential Applications

The MK21FN1M0VMC12 is a versatile microcontroller that can be used in various applications such as:

  • Automotive control systems
  • Industrial automation and control
  • Motor control and power management
  • Medical devices
  • Consumer electronics

With its robust design and comprehensive feature set, the NXP MK21FN1M0VMC12 microcontroller is a reliable choice for developers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9544 $71.8176
8+ $14.7318 $117.8544
13+ $14.2714 $185.5282
17+ $13.8110 $234.7870
22+ $13.3506 $293.7132
29+ $11.9695 $347.1155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess