EN
  • EN
  • DE

80CNQ045

Part No 80CNQ045
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 45V 40A PRM2 / Diode Array 1 Pair Common Cathode Schottky 45 V 40A Chassis Mount PRM2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer SMC Diode Solutions
Packaging Bulk
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45 V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Max) @ If 660 mV @ 40 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5 mA @ 45 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Chassis Mount
Case / Package PRM2
Supplier Device Package PRM2
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 80CNQ045SMC-ND,1655-2138,80CNQ045SMC
Standard Package 48
Win Source Part Number 1324294-80CNQ045
Ultra Librarian 3D Model Ultra Librarian 80CNQ045 CAD Model

Description

The 80CNQ045 is a Schottky Rectifier array from SMC Diode Solutions. It consists of two Schottky diodes in a common cathode configuration. These diodes are designed for high-efficiency rectification and low forward voltage drop, making them suitable for applications requiring fast switching and minimal power loss.

Applications

  • Switching Power Supplies: Used in power supplies to rectify AC voltage into DC voltage efficiently.
  • DC-DC Converters: Implemented in DC-DC converters for voltage regulation and power conversion.
  • Freewheeling Diodes: Employed as freewheeling diodes in inductive load circuits to protect switching devices.
  • Reverse Polarity Protection: Used to prevent damage from reverse polarity connections.
  • Solar Power Systems: Utilized in solar panel systems for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High-Temperature Operation: Suitable for use in high-temperature environments.
  • Common Cathode Configuration: Simplifies circuit design and reduces component count.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power dissipation.
  • Improved Reliability: High surge current capability enhances robustness.
  • Enhanced Performance: Fast switching speed enables efficient operation in high-frequency applications.
  • Greater Thermal Stability: High-temperature operation allows for use in demanding environments.
  • Simplified Circuit Design: Common cathode configuration streamlines circuit layout.

Technical Specifications

The 80CNQ045 typically features a maximum repetitive peak reverse voltage (VRRM) of 45V, an average forward current (IF(AV)) of 40A (20A per diode), and a forward voltage drop (VF) of approximately 0.6V. It also has a high surge current capability. Detailed specifications can be found in the SMC Diode Solutions datasheet for this rectifier array.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0930 $64.7440
18+ $6.6405 $119.5290
27+ $6.4329 $173.6883
38+ $6.2255 $236.5690
48+ $6.0179 $288.8592
65+ $5.3954 $350.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess