EN
  • EN
  • DE

XC61AN1902ML

Part No XC61AN1902ML
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412945-XC61AN1902ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN1902ML CAD Model

Description

The XC61AN1902ML is a voltage detector IC produced by Torex Semiconductor Ltd. It is designed to monitor voltage levels with high precision and consumes very little power, making it well-suited for battery-powered and other low-power applications.

Applications

  • Microcontroller reset circuits
  • Power monitoring in battery-operated devices
  • Voltage supervision in portable electronics
  • Memory backup systems
  • Overvoltage and undervoltage protection

Features

  • High-precision voltage detection: Ensures accurate monitoring of the supply voltage.
  • Ultra-low power consumption: Minimizes current draw to extend battery life.
  • Small package: Available in compact packages for space-constrained applications.
  • Wide operating temperature range: Operates reliably across a broad range of temperatures.
  • Built-in hysteresis: Prevents oscillations and ensures stable operation during voltage fluctuations.
  • N-channel open drain output: Allows for flexible interfacing with other circuits.

Benefits

  • Increased system reliability: Accurate voltage detection ensures stable operation.
  • Extended battery life: Low power consumption maximizes the runtime of battery-powered devices.
  • Compact designs: Small package enables efficient use of PCB space.
  • Robust performance: Wide operating temperature range ensures reliable operation in diverse environments.
  • Simplified circuit design: Built-in hysteresis reduces the need for external components.

Additional Details

The XC61AN1902ML has a detection voltage of 1.9V. It is typically packaged in a SOT-23 or similar compact package. The open drain output allows it to be easily interfaced with microcontrollers and other digital logic. This device is commonly used to generate a reset signal for a microcontroller when the supply voltage drops below the specified threshold, preventing data corruption and ensuring proper system operation. Its low power consumption is particularly beneficial in portable and battery-powered applications. Torex Semiconductor's voltage detectors play a vital role in ensuring the reliable operation of countless electronic devices, from consumer electronics to industrial equipment. The device is RoHS compliant.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess