EN
  • EN
  • DE

PIC18F45K20T-I/PT

Part No PIC18F45K20T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 14x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC18F45
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F45K20T-I/PTTR, PIC18F45K20T-I/PTR, PIC18F45K20T-I/PDKR, PIC18F45K20T-I/PCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889672-PIC18F45K20T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F45K20T-I/PT CAD Model

Description

Microchip Technology PIC18F45K20T-I/PT Microcontroller

The PIC18F45K20T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This MCU is part of the popular PIC18F family, known for its enhanced features, including a rich set of peripherals, and is ideal for a wide range of applications in automotive, industrial, appliances, and consumer electronics.

With its robust architecture, the PIC18F45K20T-I/PT operates at a maximum frequency of 64 MHz with a 10 MIPS (Million Instructions Per Second) execution speed, providing the efficiency needed for complex tasks. It is equipped with 32KB of flash memory, which provides ample space for application code, and 1536 bytes of RAM for data storage, ensuring smooth operation and multitasking capabilities.

The MCU features a 10-bit, 13-channel Analog-to-Digital Converter (ADC) that allows for accurate measurement of analog signals, making it suitable for sensor interfacing and data acquisition systems. Additionally, it includes two Enhanced Capture/Compare/PWM (ECCP) modules, which provide advanced control for motor applications and other PWM-intensive tasks.

The PIC18F45K20T-I/PT includes a variety of communication interfaces such as SPI, I2C, and EUSART, which enable easy connectivity with other devices and peripherals, enhancing the MCU's adaptability in complex systems. Its TQFP (Thin Quad Flat Pack) package ensures a compact footprint, allowing for integration into space-constrained designs.

Furthermore, this microcontroller incorporates several power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR), which contribute to the reliability and longevity of the systems it powers. The extended temperature range and industrial-grade quality make the PIC18F45K20T-I/PT a resilient choice for challenging environments.

For developers, Microchip provides comprehensive support with software tools, development boards, and extensive documentation, ensuring a smooth development process. The PIC18F45K20T-I/PT is not just a component; it's a complete solution for developers looking to create advanced and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7630 $60.2080
33+ $3.5204 $116.1732
51+ $3.3980 $173.2980
74+ $3.1555 $233.5070
96+ $3.0342 $291.2832
119+ $2.9129 $346.6351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess