EN
  • EN
  • DE
  • IT

BAR6402VH6327XTSA1

Part No BAR6402VH6327XTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description RF DIODE PIN 150V 250MW SC79-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features RF Diode PIN - Single 150V 100 mA 250 mW PG-SC79-2
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package SC-79, SOD-523
Case / Package PG-SC79-2
Family Name BAR6402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAR 64-02V H6327CT, BAR6402VH6327, BAR6402VH6327XTSA1DKR, BAR 64-02V H6327TR-ND, BAR 64-02V H6327-ND, BAR6402VH6327XTSA1CT, BAR 64-02V H6327DKR-ND, BAR 64-02V H6327TR, BAR 64-02V H6327, SP000743408, BAR6402VH6327XTSA1TR, BAR 64-02V H6327DKR, BAR 64-02V H6327CT-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912786-BAR6402VH6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BAR6402VH6327XTSA1 CAD Model

Description

The Infineon Technologies BAR6402VH6327XTSA1 is a RF Diode PIN - Single 150V 100 mA 250 mW PG-SC79-2.

  • Component Family: BAR6402
  • Category: Discrete Semiconductor Product
  • Package: SC-79, SOD-523
  • Supplied in: Reel - TR
  • Operating Temperature Range: 150°C (TJ)
  • Supply and Demand Status: Balanced
  • REACH: Unaffected
  • ECCN: EAR99
  • Package Contains: 3000 pieces
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 7 weeks
  • HTSUS Code: 8541.10.0070
  • Other Part Numbers: BAR 64-02V H6327CT, BAR6402VH6327, BAR6402VH6327XTSA1DKR, BAR 64-02V H6327TR-ND, BAR 64-02V H6327-ND, BAR6402VH6327XTSA1CT, BAR 64-02V H6327DKR-ND, BAR 64-02V H6327TR, BAR 64-02V H6327, SP000743408, BAR6402VH6327XTSA1TR, BAR 64-02V H6327DKR, and BAR 64-02V H6327CT-ND.

You May Also Be Interested in

Broadcom Limited
Lowest to $16.3213
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
Infineon Technologies
Lowest to $0.0774
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess