EN
  • EN
  • DE

SKY65342-31

Part No SKY65342-31
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description FEM FRONT END MODULE 12-MCM / RF Front End
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1352213-SKY65342-31
Ultra Librarian 3D Model Ultra Librarian SKY65342-31 CAD Model

Description

The SKY65342-31 is a high-performance, highly integrated Front-End Module (FEM) designed for 2.4 GHz ISM band applications. It is manufactured by Skyworks Solutions Inc.

Applications

  • Wireless connectivity modules
  • Internet of Things (IoT) devices
  • Smart home applications
  • Wireless sensors
  • Bluetooth Low Energy (BLE) devices

Features

  • Integrated Power Amplifier (PA), Low Noise Amplifier (LNA), and T/R switch
  • High transmit power
  • Low noise figure
  • Compact size
  • Single 3.3V supply

Benefits

  • Simplifies design and reduces BOM (Bill of Materials)
  • Improves wireless range and signal strength
  • Enhances receiver sensitivity
  • Saves board space
  • Reduces power consumption

Additional Details

The SKY65342-31 FEM integrates a power amplifier (PA), a low noise amplifier (LNA), and a transmit/receive (T/R) switch into a single package. This integration simplifies the design process and reduces the number of external components required, resulting in a smaller and more cost-effective solution. The PA delivers high transmit power, extending the wireless range and improving signal strength. The LNA features a low noise figure, enhancing receiver sensitivity and improving the overall link budget. The T/R switch enables the FEM to be used in both transmit and receive modes. The device operates from a single 3.3V supply, further simplifying the design process. The SKY65342-31 is available in a compact surface-mount package, making it suitable for space-constrained applications.

The internal matching network ensures optimal performance with minimal external components. The device is designed to meet the stringent requirements of modern wireless communication systems, offering a combination of high performance, low power consumption, and compact size. This makes it an ideal choice for a wide range of 2.4 GHz ISM band applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
LNA/PA RF Front End 3dB 28dB 16-Pin QFN EP / IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $0.7981
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
IC FRONT END WLAN/ZIGBEE 16QFN
Lowest to $0.7421

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess