EN
  • EN
  • DE

HKQ0603U1N8B-T

Part No HKQ0603U1N8B-T
Manufacturer Taiyo Yuden
Catalog OEM Souring
Description RF Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468846-HKQ0603U1N8B-T
Manufacturer Taiyo Yuden
Package Tape & Reel (TR)
Product Status Obsolete
Type Multilayer
Material - Core Ceramic
Inductance 1.8nH
Tolerance ±0.1nH
Current Rating (Amps) 640mA
Shielding Unshielded
DC Resistance (DCR) 120 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 10GHz
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 500MHz
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package 0201 (0603 Metric)
Size / Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max) 0.013\
Ultra Librarian 3D Model Ultra Librarian HKQ0603U1N8B-T CAD Model

Description

Manufactured by Taiyo Yuden, the HKQ0603U1N8B-T is a cutting-edge RF inductor crafted for high-frequency circuit applications, including signal processing, filtering, and impedance matching. It falls under the RF Inductors category, reflecting Taiyo Yuden's commitment to providing components that meet the rigorous demands of modern RF communication systems. The component comes in a 0603 package size, making it highly suitable for use in space-sensitive environments without negatively impacting its performance. With an inductance of 1.8nH, the HKQ0603U1N8B-T offers precision and effectiveness in a range of applications, from wireless communication to consumer electronics, and automotive systems. Taiyo Yuden's advanced material use and manufacturing process ensure the inductor not only has a high quality factor but also maintains its performance stability under different operating temperatures, making it a preferred choice among electronic professionals and hobbyists alike.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA
Lowest to $194.7762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess