EN
  • EN
  • DE

ADF9010BCPZ-RL7

Part No ADF9010BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type ISM
Frequency 840MHz ~ 960MHz
Manufacturer Package 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140076-ADF9010BCPZ-RL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADF9010
Introduction Date June 03, 2008
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF9010BCPZ-RL7 CAD Model

Description

Product Overview: ADF9010BCPZ-RL7 from Analog Devices Inc.

The ADF9010BCPZ-RL7 is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the ADF family of devices known for their reliability and cutting-edge performance in radio frequency (RF) applications.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), specifically in a 32-lead configuration, the ADF9010BCPZ-RL7 offers a robust solution for designers looking to enhance their RF systems. The chip scale packaging not only saves precious board space but also provides excellent thermal performance, which is crucial for maintaining stability and longevity in high-frequency applications.

One of the remarkable features of the ADF9010BCPZ-RL7 is its frequency range. It is designed to operate efficiently across various bands, making it a versatile choice for multiple market segments, including wireless infrastructure, instrumentation, and defense systems. The device integrates multiple functions which can help in reducing the component count in the final application, leading to a more straightforward design and potentially lower production costs.

The ADF9010BCPZ-RL7 is also characterized by its low power consumption, a critical attribute for portable and battery-powered devices, ensuring longer operation times and reduced energy costs. Moreover, the device is engineered to deliver high performance with minimal phase noise and excellent spectral purity, ensuring high-quality signal transmission and reception, which is paramount in communication systems.

For ease of integration, the ADF9010BCPZ-RL7 is supported by a comprehensive set of development tools and detailed technical documentation provided by Analog Devices. This support simplifies the design-in process, allowing engineers to shorten their product development cycles and accelerate time-to-market for their end products.

In summary, the ADF9010BCPZ-RL7 from Analog Devices Inc. is an exceptional RF component that combines compact packaging, broad frequency range, low power consumption, and high performance. It is an ideal choice for engineers looking to develop advanced RF systems that require top-notch reliability and efficiency.

You May Also Be Interested in

Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Texas Instruments
Lowest to $1.1758
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Lowest to $34.0298

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess