EN
  • EN
  • DE

AD9863BCP-50

Part No AD9863BCP-50
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Front End (LNA+PA)
Manufacturer Analog Devices Inc.
Win Source Part Number 172458-AD9863BCP-50
Popularity Medium
Supply and Demand Status Limited
Family Name AD9863
Introduction Date June 25, 2003
ECCN 5A991.b.1
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9863BCP-50 CAD Model

Description

The AD9863BCP-50 is a versatile and high-performance integrated broadband communications processor designed by Analog Devices Inc., a leader in the field of high-performance semiconductors. This integrated circuit (IC) is specifically tailored for applications that require a flexible interface between the analog and digital domains in communication systems.

Key Features:

  • Mixed-Signal Front End (MxFE®): The device features a 12-bit, 50 MSPS analog-to-digital converter (ADC) and a 12-bit, 50 MSPS digital-to-analog converter (DAC), making it ideal for a variety of demanding applications in broadband communications.
  • High Integration: The AD9863BCP-50 integrates several key functions, including filtering and up/down conversion, which simplifies design and reduces the need for multiple discrete components.
  • Programmable: With programmable filters and a range of other configurable features, this processor offers designers the flexibility to tailor the device to their specific application requirements.
  • Dual DAC and ADC Channels: The device includes dual channels for both DAC and ADC, providing a means for complex signal processing and supporting I/Q modulation and demodulation schemes.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9863BCP-50 is suitable for portable and power-sensitive applications.

Applications:

The AD9863BCP-50 is commonly used in a variety of communication systems, including:

  • Wireless and wired broadband modems
  • IF sampling receivers and transmitters
  • Multi-carrier, multi-mode base station designs
  • Smart antenna systems
  • Cable modems and set-top boxes

Technical Specifications:

The AD9863BCP-50 operates at a clock rate of 50 MSPS, providing the necessary speed for high-bandwidth applications. The device comes in a compact 64-lead LQFP package, making it suitable for space-constrained applications without compromising performance.

Conclusion:

Overall, the AD9863BCP-50 from Analog Devices Inc. is a highly integrated and efficient solution for complex communication tasks. Its combination of high-speed data conversion, programmability, and integration makes it a top choice for designers looking to streamline their broadband communication systems.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
Lowest to $1.1758
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6532 $97.3064
3+ $39.9214 $119.7642
5+ $38.6740 $193.3700
7+ $37.4255 $261.9785
8+ $36.1781 $289.4248
11+ $32.4359 $356.7949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess