EN
  • EN
  • DE

S553-6500-B8-F

Part No S553-6500-B8-F
Manufacturer Bel Fuse Inc.
Catalog OEM Parts ( S )
Description Telecom Transformer 1: 2: 1: 1 1500Vrms 0.6Ohm/1.2Ohm Prim. DCR 0.6Ohm Sec. DCR Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead/Base Style Gull Wing
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1028539-S553-6500-B8-F
Categories OEM Parts( S )
Manufacturer Bel Fuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S553-6500-B8-F CAD Model

Description

The S553-6500-B8-F is a surface mount fuse manufactured by Bel Fuse Inc. It is designed to protect electronic circuits from overcurrent conditions. This fuse provides a reliable and compact solution for circuit protection in a variety of applications.

Applications

  • Power Supplies: Protects power supply circuits from overcurrent and short-circuit conditions.
  • Battery Chargers: Safeguards battery charging circuits from damage due to excessive current.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer electronics to protect sensitive components.
  • Lighting Systems: Protects LED drivers and other lighting circuits from overcurrent faults.
  • Industrial Equipment: Provides circuit protection in industrial control systems and machinery.

Features

  • Surface Mount Design: Designed for surface mount assembly, allowing for automated placement and soldering.
  • Fast Acting: Provides quick response to overcurrent events, minimizing damage to protected components.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Breaking Capacity: Capable of interrupting high fault currents.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Circuit Protection: Protects electronic circuits from damage due to overcurrent conditions.
  • Improved Reliability: Enhances system reliability by preventing component failures.
  • Reduced Downtime: Minimizes downtime by quickly interrupting fault currents.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Regulatory Compliance: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The S553-6500-B8-F has a current rating of 6.5A. The voltage rating is 32V. The breaking capacity is 50A at 32VDC. It's a fast acting fuse with ceramic body. It is important to consult the manufacturer's datasheet for specific electrical characteristics, dimensions, and soldering recommendations to ensure proper implementation and performance.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess