EN
  • EN
  • DE

SKY77359-8

Part No SKY77359-8
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837828-SKY77359-8
Ultra Librarian 3D Model Ultra Librarian SKY77359-8 CAD Model

Description

The SKY77359-8 is a Power Amplifier Module (PAM) developed by Skyworks Solutions Inc. It is designed for multimode multiband (MMMB) operation, supporting 2G, 3G, and 4G cellular standards. This PAM is a highly integrated solution, incorporating multiple functional blocks into a single compact package, which simplifies the design and reduces the overall size of mobile devices.

Applications:

  • Smartphones
  • Mobile phones
  • Cellular-enabled tablets
  • Mobile hotspots
  • Data cards

Features:

  • Supports GSM, GPRS, EDGE, UMTS, and LTE technologies across multiple frequency bands.
  • High power efficiency for extended battery life.
  • Integrated power control circuitry for optimized performance.
  • Compact surface-mount package.
  • 50-ohm input and output impedance matching.

Benefits:

  • Prolonged battery life in mobile devices due to high efficiency.
  • Reduced PCB footprint, enabling smaller device designs.
  • Simplified integration and reduced BOM cost due to integrated functionality.
  • Improved system performance through optimized power control algorithms.
  • Enhanced reliability and reduced manufacturing complexity.

Additional Details:

The SKY77359-8 typically includes a Gallium Arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) power amplifier, along with CMOS control circuitry. It features internal matching networks and a directional coupler for power detection. The module is controlled via a MIPI interface and operates across a wide range of supply voltages. The specific frequency bands supported by the SKY77359-8 depend on the configuration and variant, and detailed specifications are available in the product datasheet. The device is designed to meet stringent regulatory requirements for cellular devices and is optimized for high-volume manufacturing environments.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess