EN
  • EN
  • DE

CB037E0473JBA

Part No CB037E0473JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.047UF 5% 100VDC 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.047μF
Tolerance ±5%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.185" L x 0.126" W (4.70mm x 3.20mm)
Height - Seated (Max) 0.102" (2.60mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 127005-CB037E0473JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB037E0473JBA CAD Model

Description

CB037E0473JBA Capacitor

The CB037E0473JBA capacitor is tailored for high-efficiency applications, offering superior performance in energy storage and stability. It is particularly effective in environments where precise voltage control is critical.

  • Applications:
    • Renewable energy systems
    • High-performance computing
    • Automotive control units
    • Advanced sensor technology
  • Features & Benefits:
    • Enhanced capacitance retention
    • Reduced power consumption
    • High breakdown voltage
    • Environmentally robust design
  • Additional Details:

    Designed with sustainability in mind, this capacitor contains no hazardous materials and complies with international environmental standards, making it a green choice for eco-conscious engineers.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess