The DS90UB954TRGZRQ1 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the FPD-Link III family and serves as a bridge by providing a reliable and high-speed interface between a camera sensor and a processor. It is specifically tailored for the automotive industry, where it finds its application in advanced driver-assistance systems (ADAS), rearview cameras, and surround-view systems.
Key Features
- High-Speed Data Transmission: The DS90UB954TRGZRQ1 supports high data rates up to 2.5 Gbps, enabling the transmission of uncompressed video data along with additional data channels for control and communication.
- Multi-Camera Aggregation: This device can aggregate video data streams from multiple cameras over a single coaxial or STP cable, reducing the complexity and weight of the wiring harness in automotive applications.
- Robustness: The design is characterized by excellent immunity to electromagnetic interference (EMI) and electrostatic discharge (ESD), which are critical in the harsh electrical environments of vehicles.
- Adaptive Equalization: Integrated adaptive equalization technology ensures optimal signal integrity over long cable distances, which is crucial for maintaining high-quality video feeds.
Applications
The DS90UB954TRGZRQ1 is primarily used in the automotive sector for:
- Advanced Driver-Assistance Systems (ADAS)
- Rearview and Parking Assist Cameras
- Surround-View Systems
Technical Specifications
- Supply Voltage: 1.7V to 1.9V
- Operating Temperature Range: -40°C to +105°C
- Package: 48-Pin VQFN
- Automotive Qualified: AEC-Q100
The DS90UB954TRGZRQ1 is available in a compact 48-pin VQFN package, meeting the stringent requirements of the automotive industry, including the AEC-Q100 standard for reliability. With its advanced features and robust performance, the DS90UB954TRGZRQ1 is an ideal solution for manufacturers looking to enhance the safety and functionality of modern vehicles.