EN
  • EN
  • DE

SKY73023-11

Part No SKY73023-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER DUAL PEDESTAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
RF Type CDMA, EDGE, GSM, PHS, UMTS, WCDMA
Frequency 1.7GHz ~ 2.2GHz
Number of Mixers 2
Gain 9.7dB
Noise Figure 9.9dB
Secondary Attributes Down Converter
Current - Supply 375mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 36-SMD Module
Supplier Device Package 36-MCM (6x6)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 667821-SKY73023-11
Ultra Librarian 3D Model Ultra Librarian SKY73023-11 CAD Model

Description

The 667821-SKY73023-11 is an RF Mixer designed for use in various RF and wireless applications.

  • Frequency Range: 1.7GHz to 2.2GHz
  • Applications: CDMA, EDGE, GSM, PHS, UMTS, and WCDMA systems
  • Gain: 9.7dB
  • Noise Figure: 9.9dB
  • Current Supply: 375mA
  • Voltage Supply Range: 4.75V to 5.25V
  • Package Type: 36-SMD module
  • Mounting Type: Surface Mountable
  • Supplier Device Package: 36-MCM (6x6)
  • Category: RF and Wireless - RF Mixers
  • Application: Down-conversion
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pieces
  • Manufacturer: Skyworks Solutions Inc.
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5955 $52.7640
19+ $5.4117 $102.8223
29+ $5.2426 $152.0354
40+ $5.0735 $202.9400
51+ $4.9044 $250.1244
69+ $4.3970 $303.3930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,122 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess