EN
  • EN
  • DE

SMP1322-005LF

Part No SMP1322-005LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description DIODE RF PIN 50V 250MW SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 50V
Capacitance @ Vr, F 1pF @ 30V, 1MHz
Resistance @ If, F 500 mOhm @ 10mA, 100MHz
Power Dissipation (Max) 250mW
Temperature Range - Operating -65°C to 150°C (TA)
Case / Package SOT-23-3
Win Source Part Number 099006-SMP1322-005LF
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SMP1322-005LF CAD Model

Description

The SMP1322-005LF is a silicon PIN diode from Skyworks Solutions Inc., meticulously engineered for high-performance switching applications. This diode stands out for its exceptional performance at high frequencies, making it a prime choice for integration into wireless communication systems and various RF circuits. Its design focuses on delivering low insertion loss, high isolation, and rapid switching speeds, all critical for maintaining signal integrity and system efficiency.

Applications:

  • High-Frequency Switches
  • Wireless Communication Systems
  • RF Attenuators
  • Phase Shifters
  • Receiver Protection Circuits
  • Test and Measurement Equipment

Features:

  • Extremely Low Insertion Loss
  • High Isolation Capability
  • Ultra-Fast Switching Speed
  • Surface Mount Package for Easy Assembly
  • RoHS Compliant for Environmental Responsibility
  • Low Capacitance

Benefits:

  • Optimized System Performance: Minimizes signal loss, ensuring efficient signal transmission and reception.
  • Enhanced Signal Integrity: Prevents signal leakage, maintaining the purity and accuracy of transmitted signals.
  • Rapid Signal Control: Facilitates quick transitions in signal paths, crucial for dynamic system operation.
  • Cost-Effective Manufacturing: Enables automated assembly, reducing production time and expenses.
  • Environmentally Conscious Design: Adheres to RoHS standards, minimizing environmental impact.
  • Suitable for high frequency applications due to the low capacitance.

Additional Details:

The SMP1322-005LF's low insertion loss is achieved through careful optimization of its internal structure and materials. Its high isolation characteristics prevent unwanted signals from leaking through, maintaining signal integrity and preventing interference. The diode’s fast switching speed enables rapid changes in signal paths, allowing for dynamic system operation. The surface mount package simplifies the assembly process, making it easier to integrate into high-volume manufacturing lines. It is commonly used in SPDT and SP3T switch configurations where performance is critical. It also finds use in attenuators that need to rapidly adjust the attenuation level.

You May Also Be Interested in

M/A-Com Technology Solutions
DIODE PIN SMQ CERAMIC SI
Lowest to $5.8209
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC 8V GUARD RING
Lowest to $0.8778
Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
Need more? Email Us
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
Panasonic
DIODE PIN 60V 50MA SSMINI-2P
Lowest to $0.3862
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090
Panasonic
DIODE PIN 60V 100MA SSS MINI-2P
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4689 $58.6125
305+ $0.3848 $117.3640
465+ $0.3728 $173.3520
645+ $0.3608 $232.7160
830+ $0.3487 $289.4210
1,110+ $0.3127 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess