EN
  • EN
  • DE

SKY68011-31EK1

Part No SKY68011-31EK1
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Rf & Mw Amplifier Evaluation Board/designer Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971398-SKY68011-31EK1
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY68011-31EK1 CAD Model

Description

The SKY68011-31EK1 is a multi-band multi-chip system in package (SiP) supporting 2G/3G/4G LTE. Manufactured by Skyworks Solutions, it is designed for use in cellular IoT (Internet of Things) devices. The 'EK1' suffix likely denotes a specific configuration, evaluation kit, or revision.

Applications:

  • Cellular IoT Devices: Ideal for smart meters, asset trackers, and remote monitoring systems.
  • Wearable Technology: Suitable for smartwatches, fitness trackers, and other connected wearables.
  • Automotive Telematics: Used in vehicle tracking, emergency call systems, and connected car applications.
  • Industrial IoT: Deployed in industrial sensors, remote control systems, and machine-to-machine (M2M) communication.
  • Healthcare Devices: Integrated into remote patient monitoring systems and medical wearables.

Features:

  • Multi-Band LTE Support: Operates across multiple LTE frequency bands, providing global connectivity.
  • Integrated Transceiver: Includes a complete RF transceiver for transmitting and receiving cellular signals.
  • Power Amplifier (PA): Provides efficient power amplification for reliable cellular communication.
  • Low Power Consumption: Optimized for long battery life in IoT devices.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Integrated Power Management: Includes power management circuitry for efficient operation.

Benefits:

  • Global Connectivity: Multi-band support enables operation on cellular networks worldwide.
  • Extended Battery Life: Low power consumption maximizes battery life in IoT devices.
  • Reduced Development Time: Integrated SiP simplifies design and reduces time-to-market.
  • Smaller Form Factor: Compact size allows for integration into small and portable devices.
  • Improved Reliability: Robust design ensures reliable performance in challenging environments.

Additional Details:

The SKY68011-31EK1 incorporates various components, including a transceiver, power amplifier, power management unit (PMU), and possibly a baseband processor. Specific parameters include transmit power, receiver sensitivity, and power consumption in different operating modes (e.g., idle, transmit, receive). It's important to consult the manufacturer's datasheet for detailed specifications, including supported frequency bands, modulation schemes, and antenna impedance matching requirements. The 'EK1' designation likely indicates the presence of an evaluation kit containing the SiP module, documentation, and software tools to facilitate development and testing.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.7321 $145.7321
2+ $140.8743 $281.7486
3+ $126.3011 $378.9033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess