EN
  • EN
  • DE

S-19400H29A-K8T2U4

Part No S-19400H29A-K8T2U4
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description Volt Supervisor Detector 2.958V 0.9V to 6V 8-Pin TMSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089686-S-19400H29A-K8T2U4
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19400H29A-K8T2U4 CAD Model

Description

The S-19400H29A-K8T2U4 is a voltage detector IC manufactured by ABLIC U.S.A. Inc. Voltage detectors play a critical role in electronic circuits by monitoring voltage levels and triggering specific actions when the voltage falls below a predefined threshold. This particular model is likely designed for low-power applications, given ABLIC's focus on energy-efficient solutions. It likely offers a precise detection threshold and stable performance over a wide temperature range.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers when the power supply voltage drops, preventing erroneous operation.
  • Battery-Powered Devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Power Management Systems: Implementing power-saving strategies by detecting low voltage conditions and initiating shutdown procedures.
  • Overvoltage and Undervoltage Protection: Protecting sensitive electronic components from damage due to voltage fluctuations.
  • Industrial Control Systems: Monitoring voltage levels in industrial equipment to ensure safe and reliable operation.

Features

  • High-Accuracy Voltage Detection: Ensuring precise monitoring of voltage levels with minimal error.
  • Low Current Consumption: Minimizing power drain in battery-powered and energy-conscious applications.
  • Small Package Size: Enabling compact designs and integration into space-constrained environments.
  • Wide Operating Temperature Range: Guaranteeing reliable operation across a range of environmental conditions.
  • Hysteresis: Preventing unwanted oscillations or chattering near the detection threshold.

Benefits

  • Improved System Reliability: Preventing system failures and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reducing power consumption in portable devices, thereby increasing operational time.
  • Protection of Sensitive Components: Preventing damage to electronic components from overvoltage or undervoltage conditions.
  • Simplified Circuit Design: Integrating voltage detection into a single, easy-to-use component.
  • Enhanced System Safety: Ensuring safe operation of electronic equipment by preventing malfunctions due to voltage anomalies.

For detailed specifications, including the exact detection threshold, output configuration, and package dimensions, refer to the official product datasheet from ABLIC. The S-19400H29A-K8T2U4 is a reliable solution for voltage monitoring and protection in various electronic applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5784 $63.1360
90+ $1.2952 $116.5680
140+ $1.2547 $175.6580
195+ $1.2143 $236.7885
250+ $1.1737 $293.4250
330+ $1.0524 $347.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,124 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess