EN
  • EN
  • DE

SI5344-D-EVB

Part No SI5344-D-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Product Status Obsolete
Type Timing
Function Clock Multiplier
Utilized IC / Part Si5344
Supplied Contents Board(s)
Other Names 336-3779,-SI5344-D
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284761-SI5344-D-EVB
Ultra Librarian 3D Model Ultra Librarian SI5344-D-EVB CAD Model

Description

The SI5344-D-EVB is an evaluation board designed to assess the performance and capabilities of the SI5344 clock generator from Skyworks Solutions Inc. This board provides a comprehensive platform for evaluating the SI5344 in various clocking applications, offering designers a way to prototype and test their designs efficiently.

Applications

  • Data Centers: Evaluating clock generation and distribution for servers and storage systems.
  • Networking Equipment: Testing clocking solutions for switches, routers, and network interface cards.
  • Wireless Infrastructure: Assessing clock performance for base stations and other wireless communication systems.
  • Broadcast Video: Utilizing for evaluating clock generation in video processing and broadcast equipment.
  • Test and Measurement Equipment: Used to evaluate clock sources for precision instruments.

Features

  • On-board SI5344 Clock Generator: Integrates the SI5344 device for direct evaluation.
  • SMA Connectors: Offers SMA connectors for input and output clock signals, facilitating easy connection to test equipment.
  • Configurable Output Frequencies: Allows for configuration of various output frequencies to test different operating scenarios.
  • Comprehensive Test Points: Provides numerous test points for detailed signal probing and performance analysis.
  • Software Support: Typically includes software for configuration, control, and monitoring of the SI5344.

Benefits

  • Accelerated Development: Simplifies the evaluation and development process, reducing time-to-market.
  • Comprehensive Performance Analysis: Enables thorough testing and analysis of the SI5344’s performance characteristics.
  • Reduced Design Risk: Facilitates early identification and mitigation of potential design issues.
  • Improved System Performance: Allows for optimization of clocking solutions to achieve superior system performance.
  • Enhanced Design Confidence: Provides a reliable platform for validating design choices and ensuring optimal performance.

Additional Details

The SI5344 is a highly integrated clock generator designed for demanding applications requiring flexibility and precision. The evaluation board includes detailed documentation, schematics, and software tools to aid in the evaluation process. The SMA connectors support a variety of clock input and output configurations, making it a versatile tool for a wide range of applications. The board may also include onboard crystals or oscillators for providing reference clocks. Careful attention to power supply filtering and signal routing ensures accurate and reliable performance measurements.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess