EN
  • EN
  • DE

TMS470AVF336HPZQQ1

Part No TMS470AVF336HPZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219522-TMS470AVF336HPZQQ1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470AVF336HPZQQ1 CAD Model

Description

The TMS470AVF336HPZQQ1 is a high-performance automotive microcontroller designed by Texas Instruments to cater to the increasing computational demands of modern vehicle applications. This microcontroller is a part of the TMS470 family, which is renowned for its robust performance, exceptional reliability, and advanced integration features tailored for the automotive industry.

Key Features

  • Core: The TMS470AVF336HPZQQ1 is built around an ARM7TDMI-S core, which operates at a maximum frequency of up to 55 MHz, providing a balanced combination of processing power and energy efficiency.
  • Memory: It comes equipped with 336 KB of Flash memory and 32 KB of RAM, allowing for ample space to store and execute complex applications.
  • Temperature Range: This MCU operates over an extended temperature range, making it suitable for harsh automotive environments.
  • I/O Ports: The device includes a versatile set of I/O ports, including CAN and LIN interfaces, which are essential for in-vehicle networking and communication protocols.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) allows for precise sensor data acquisition, critical for real-time control systems.
  • Safety Features: Safety features such as a Memory Protection Unit (MPU) and Error Correction Code (ECC) on Flash memory ensure reliable operation and data integrity, which are paramount in automotive applications.

Applications

The TMS470AVF336HPZQQ1 is ideal for a wide range of automotive applications, including engine management, transmission control, body electronics, and safety systems such as ABS and airbag control units. Its robust feature set also makes it suitable for industrial control systems and other applications requiring high reliability and real-time performance.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS470AVF336HPZQQ1 is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive-grade components. With its advanced features and proven reliability, this microcontroller stands as a top choice for automotive engineers and system designers seeking to create sophisticated electronic systems in vehicles.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess