EN
  • EN
  • DE

SI4711-B30-GM

Part No SI4711-B30-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Transmitters
Description RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Skyworks Solutions Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Frequency 76MHz ~ 108MHz
Applications General Purpose
Modulation or Protocol FM
Current - Transmitting 18.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Standard Package 624 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 894580-SI4711-B30-GM
Ultra Librarian 3D Model Ultra Librarian SI4711-B30-GM CAD Model

Description

The SI4711-B30-GM is an RF transmitter designed by Skyworks Solutions Inc.

  • Category: RF and Wireless - RF Transmitters
  • Package: Tray
  • Application: General-Purpose
  • Standard Package: 624 pieces
  • Frequency Range: 76MHz to 108MHz
  • Current Transmitting: 18.8mA
  • Voltage Supply: 2.7V to 5.5V
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

NXP / Nexperia
Lowest to $2.6091
Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Maxim Integrated
IC TRANS ASK 315/433MHZ 28TSSOP
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9039 $58.5585
37+ $3.2028 $118.5036
56+ $3.1035 $173.7960
77+ $3.0030 $231.2310
100+ $2.9025 $290.2500
134+ $2.6022 $348.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess