EN
  • EN
  • DE

ADM1063ACPZ

Part No ADM1063ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Supervisor Programmable Channel 40-LFCSP-VQ (6x6)
Manufacturer Analog Devices Inc.
Series Super Sequencer®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-VFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-VQ (6x6)
Family Name ADM1063
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910459-ADM1063ACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1063ACPZ CAD Model

Description

Analog Devices Inc. ADM1063ACPZ Super Sequencer

The ADM1063ACPZ from Analog Devices Inc. is a highly integrated, programmable Super Sequencer, designed for monitoring, sequencing, and margining up to ten power supply rails in complex systems. This sophisticated device is a critical component for ensuring the reliability and stability of high-performance electronic systems, such as servers, telecommunications equipment, and industrial control systems.

Key Features:

  • Power Supply Monitoring: The ADM1063ACPZ can monitor up to ten voltage rails, ensuring that each supply is within its specified voltage range. This capability is essential for systems that rely on multiple power rails, as it helps prevent damage to sensitive components caused by over-voltage or under-voltage conditions.
  • Programmable Sequencing: This device allows for the precise sequencing of power rails, which is crucial for systems where certain supplies must be powered up or down in a specific order to function correctly or to prevent damage.
  • Margining Control: The ability to adjust the margin of power supply rails makes it possible to test system performance under various voltage conditions, which is invaluable for design verification and stress testing.
  • EEPROM Configuration: The configuration of the ADM1063ACPZ can be stored in on-chip EEPROM, which enables the sequencer to automatically execute the programmed sequence on power-up, without the need for external intervention.
  • Compact Package: Housed in a 48-lead LFCSP (lead-frame chip-scale package), the ADM1063ACPZ is designed for space-constrained applications, providing a compact solution without compromising on functionality.
  • Communication Interface: It includes an I²C-compatible interface, allowing for communication with other devices in the system for reporting status, issuing commands, or updating configuration settings.

The ADM1063ACPZ is not just a power management integrated circuit (PMIC); it is a comprehensive power supply management system that integrates multiple functions into a single chip. By using this device, designers can simplify their power management design, reduce component count, and improve system reliability. Analog Devices Inc. has built the ADM1063ACPZ with the quality and precision that industry professionals have come to expect from a leading semiconductor manufacturer.

With its combination of features, the ADM1063ACPZ is an indispensable component for engineers looking to create sophisticated power management systems in their next-generation electronic products.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.7983 $73.7983
2+ $60.5525 $121.1050
3+ $58.6602 $175.9806
4+ $56.7679 $227.0716
5+ $54.8757 $274.3785
7+ $49.1989 $344.3923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,374 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess