EN
  • EN
  • DE

TF262TH-5-TL-H-T8

Part No TF262TH-5-TL-H-T8
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216817-TF262TH-5-TL-H-T8
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF262TH-5-TL-H-T8 CAD Model

Description

The TF262TH-5-TL-H-T8 is a state-of-the-art electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to meet the high demands of modern electronic circuits, offering a combination of performance, reliability, and efficiency that engineers and designers can trust for their most critical applications.

Key Features

  • High Precision: The TF262TH-5-TL-H-T8 is built with precision in mind, ensuring stable and accurate operation across a range of conditions.
  • Durability: ON Semiconductor's commitment to quality means this product is designed to withstand the rigors of everyday use, including stress from environmental factors.
  • Energy Efficiency: With energy conservation becoming increasingly important, this component is engineered to operate with minimal power loss, making it suitable for energy-sensitive projects.
  • Compact Size: The small footprint of the TF262TH-5-TL-H-T8 makes it ideal for use in applications where space is at a premium, without compromising on performance.

Applications

The TF262TH-5-TL-H-T8 is versatile and can be used in a variety of electronic applications. It is particularly well-suited for:

  • Power supply circuits
  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices

Technical Specifications

ON Semiconductor provides detailed technical specifications for the TF262TH-5-TL-H-T8, ensuring that engineers have all the information they need to integrate this component into their designs effectively. Specifications include electrical characteristics, mechanical data, and recommended operating conditions.

Quality and Support

ON Semiconductor is known for its high-quality products and excellent customer support. The TF262TH-5-TL-H-T8 is backed by the company's comprehensive technical support and is manufactured in facilities that adhere to stringent quality control standards. Customers can rely on ON Semiconductor for ongoing assistance throughout the product's lifecycle.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess