EN
  • EN
  • DE

PI7C9X1172CZHEX

Part No PI7C9X1172CZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC SPI TO UART BRDGE 32TQFN 2.5K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features I²C Bridge, I²C/SPI to UART - UART Interface 32-TQFN (5x5)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Case / Package 32-TQFN (5x5)
Family Name PI7C9X1172
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930520-PI7C9X1172CZHEX
Ultra Librarian 3D Model Ultra Librarian PI7C9X1172CZHEX CAD Model

Description

Introducing the PI7C9X1172CZHEX from Diodes Incorporated

The PI7C9X1172CZHEX is a highly versatile and reliable PCIe packet switch from Diodes Incorporated, designed to meet the needs of modern high-speed data transfer and communication systems. This advanced integrated circuit is engineered to provide an efficient and flexible solution for expanding the number of PCIe ports in a variety of applications, including servers, data centers, embedded systems, and consumer electronics.

Key Features:

  • PCI Express Base Specification Compliance: The PI7C9X1172CZHEX adheres to the PCIe 2.1 specification, ensuring compatibility with a wide range of PCIe devices and systems.
  • High-Performance Switching: With a 5.0 Gbps data transfer rate per lane, this packet switch can handle high-throughput applications with ease, making it ideal for systems that require fast data processing and transfer.
  • Port Configuration: It features a 5-port/4-lane configuration, offering flexibility in connecting multiple devices while optimizing the use of PCIe lanes.
  • Advanced Power Management: The device supports advanced power management techniques, including L1 substates, which help reduce power consumption during idle periods, thereby enhancing energy efficiency.
  • Quality of Service (QoS): Integrated QoS features ensure that critical data flows are prioritized, maintaining performance and reliability in multi-user environments.
  • Hot-Plug Support: This switch supports hot-plugging of PCIe devices, enabling users to connect or disconnect components without the need to power down the system.
  • Easy Integration: The PI7C9X1172CZHEX comes in a 144-pin HFCQFN package, allowing for a compact design footprint and easier integration into various system architectures.

The PI7C9X1172CZHEX by Diodes Incorporated is a testament to the company's commitment to providing high-quality, innovative solutions for the ever-evolving electronics industry. With its robust feature set and compliance with PCIe standards, this packet switch is an excellent choice for developers looking to enhance their systems' connectivity and performance capabilities.

Whether you are designing a new system or upgrading an existing one, the PI7C9X1172CZHEX offers the reliability and functionality required to keep your applications running smoothly and efficiently.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess