EN
  • EN
  • DE

SPX1587T-1.8

Part No SPX1587T-1.8
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258290-SPX1587T-1.8
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1587T-1.8 CAD Model

Description

The SPX1587T-1.8 is a low dropout (LDO) linear regulator manufactured by Sipex Corporation. It is designed to provide a stable and accurate 1.8V output voltage from a higher input voltage, while maintaining high efficiency and low noise. This regulator is ideal for various applications where a clean and regulated power supply is required.

Applications:

  • Microprocessor and DSP Power Supplies: Provides regulated power for microprocessors and digital signal processors.
  • Post Regulation for Switching Supplies: Used to further reduce noise and improve regulation after a switching power supply.
  • Battery-Powered Systems: Efficient voltage regulation for battery-operated devices.
  • Portable Electronics: Suitable for use in mobile phones, tablets, and other portable devices.
  • Networking Equipment: Provides stable power for networking components.

Features:

  • Low Dropout Voltage: Operates with a very small difference between the input and output voltage.
  • 1.8V Fixed Output Voltage: Provides a precise and stable 1.8V output.
  • High Accuracy: Offers a tight output voltage tolerance.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or unloaded.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to work with low-ESR ceramic output capacitors.

Benefits:

  • Efficient Power Regulation: Low dropout voltage and low quiescent current maximize efficiency.
  • Stable Output Voltage: High accuracy ensures a stable power supply for sensitive components.
  • Protection Features: Over-current and thermal shutdown protection enhance reliability.
  • Compact Solution: Small package size allows for space-saving designs.
  • Easy to Use: Simple external components requirement simplifies design.

Additional Details:

The SPX1587T-1.8 is typically available in a TO-252 package. The regulator's low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. It requires a minimum output capacitance for stability, and ceramic capacitors are recommended due to their low ESR. The over-current and thermal shutdown protection features are essential for preventing damage to the regulator and the load in fault conditions. Refer to the datasheet for detailed specifications, including input voltage range, output current capability, and thermal characteristics. The datasheet also provides information on recommended external components and PCB layout considerations for optimal performance.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess