EN
  • EN
  • DE

SP708RCN

Part No SP708RCN
Manufacturer Sipex Corporation
Catalog PMIC - Power Management - Specialized
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257656-SP708RCN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SP708RCN CAD Model

Description

The SP708RCN is a Supervisory Circuit manufactured by Sipex Corporation (now part of Exar Corporation). This device is designed to monitor voltage levels in electronic systems and provide a reset signal to microprocessors or microcontrollers when the voltage falls below a specified threshold. This ensures that the system starts up in a known state and prevents erratic behavior due to low voltage conditions.

Applications:

  • Microprocessor/Microcontroller Systems: Provides reset functionality for microprocessors and microcontrollers.
  • Embedded Systems: Ensures proper startup and operation of embedded systems.
  • Power Monitoring: Monitors power supply voltages and provides an indication of low voltage conditions.
  • Battery-Powered Devices: Extends battery life by ensuring proper operation during low battery conditions.
  • Industrial Control Systems: Provides reliable voltage monitoring in industrial environments.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage.
  • Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Watchdog Timer: Includes a watchdog timer to detect and recover from software errors.
  • Manual Reset Input: Allows for manual reset of the system.
  • Small Package: Available in a compact package for space-saving designs.

Benefits:

  • Improved System Reliability: Ensures proper startup and operation of the system.
  • Protection against Data Corruption: Prevents data corruption due to low voltage conditions.
  • Simplified Design: Reduces the need for external reset circuitry.
  • Enhanced System Stability: The watchdog timer helps to recover from software errors.

The SP708RCN is a reliable and efficient supervisory circuit for monitoring voltage levels in electronic systems. Its precision voltage monitoring, reset output, and watchdog timer functions ensure proper startup and operation of the system, while its small package makes it suitable for space-constrained applications. This device is an essential component for improving the reliability and stability of microprocessor-based systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess