EN
  • EN
  • DE

SP488CT

Part No SP488CT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Quad RS-485/RS-422 Line Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257411-SP488CT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SP488CT CAD Model

Description

The SP488CT is an RS-485 transceiver manufactured by Sipex Corporation (now Exar Corporation). This device is designed for robust communication in noisy industrial environments, adhering to the RS-485 and RS-422 standards. It enables reliable data transmission over long distances and supports multiple devices on a single bus.

Applications

  • Industrial automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Building automation: Employed in HVAC systems, lighting control, and security systems.
  • Networking: Utilized in industrial networks for data acquisition and control.
  • Point-of-sale systems: Found in cash registers and barcode scanners.
  • Security systems: Used in access control systems and surveillance equipment.

Features

  • Meets RS-485 and RS-422 standards: Compliant with industry-standard communication protocols.
  • Wide common-mode voltage range: Operates reliably with a wide range of common-mode voltages.
  • High impedance receiver input: Allows for up to 32 devices on the bus.
  • Thermal shutdown protection: Protects the device from overheating.
  • Current limiting: Limits output current to prevent damage.

Benefits

  • Robust communication: Ensures reliable data transmission in noisy environments.
  • Long-distance communication: Supports communication over long distances.
  • Multiple devices on a single bus: Enables communication with multiple devices on a single bus.
  • Protection against faults: Thermal shutdown and current limiting protect the device from damage.
  • High noise immunity: Provides reliable communication in noisy industrial environments.

Additional Details

The SP488CT features a wide common-mode voltage range, allowing it to operate reliably in environments with ground potential differences. It incorporates a slew-rate limited driver, reducing EMI and reflections on the transmission line. The transceiver also includes an enable pin to disable the driver and receiver, reducing power consumption when not in use. This device is a robust and reliable solution for RS-485 communication in demanding applications. It's designed to withstand harsh industrial environments and provide reliable data transmission.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess