EN
  • EN
  • DE

SP3221ECA

Part No SP3221ECA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Intelligent +3.0V to +5.5V RS-232 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257115-SP3221ECA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3221ECA CAD Model

Description

The SP3221ECA is an RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation). It is a single-channel transceiver designed to meet the EIA/TIA-232 and V.28/V.24 communication standards. This device is commonly used to interface between a system's UART (Universal Asynchronous Receiver/Transmitter) and an external RS-232 device or network. It integrates charge pump circuitry that allows it to operate from a single 3.0V to 5.5V power supply, eliminating the need for dual power supplies often required by traditional RS-232 transceivers.

Applications:

  • Notebook computers: Providing RS-232 communication ports.
  • Sub-notebooks: Enabling serial communication in compact devices.
  • Palmtop computers: Interfacing with RS-232 peripherals.
  • Handheld PCs: Supporting serial communication in portable computing devices.
  • Battery-powered equipment: Low power consumption makes it suitable for battery-operated applications.
  • PDAs: Connecting to RS-232 devices.
  • Printers: Providing serial interfaces for printer control.
  • Point-of-Sale (POS) systems: Serial communication in retail environments.

Features:

  • Meets EIA/TIA-232 standards: Ensures compatibility with RS-232 communication protocols.
  • Single 3.0V to 5.5V power supply operation: Simplifies power supply requirements.
  • High data rate: Supports data rates up to 120 kbps.
  • Low power shutdown mode: Minimizes power consumption when the device is not in use.
  • Small footprint: Available in compact packages such as SOIC and SSOP.
  • On-chip charge pump: Generates the required RS-232 voltage levels from a single supply.

Benefits:

  • Reduced component count: Integrated charge pump eliminates the need for external components.
  • Simplified system design: Single power supply requirement simplifies power supply design.
  • Extended battery life: Low power consumption in battery-powered applications.
  • Reliable communication: Meets industry-standard specifications for RS-232 communication.
  • Space saving: Small package size allows for use in compact devices.

Additional Details:

The SP3221ECA is typically available in surface-mount packages. It features internal short-circuit protection and an enhanced ESD structure providing greater protection against electrostatic discharges. The transceiver includes one driver and one receiver. The datasheet should be consulted for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess