EN
  • EN
  • DE
  • IT

SP3077EEN

Part No SP3077EEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOP8
Manufacturer Sipex Corporation
Manufacturer Homepage www.sipex.com
Win Source Part Number 756788-SP3077EEN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3077EEN CAD Model

Description

The SP3077EEN is a transient voltage suppression (TVS) diode array manufactured by Sipex Corporation (now part of Semtech). It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transient (EFT), and surge events. It is typically used to protect I/O lines, data lines, and power supply lines in electronic devices.

Applications:

  • USB ports
  • Ethernet ports
  • Serial ports (RS-232, RS-485)
  • HDMI ports
  • Keypads and buttons

Features:

  • Low clamping voltage
  • Fast response time
  • Low capacitance
  • Multi-channel protection
  • Surface mount package

Benefits:

  • Protects sensitive electronics from ESD and surge damage.
  • Minimizes signal distortion due to low capacitance.
  • Provides robust protection for multiple lines in a single package.
  • Meets industry standards for ESD and surge immunity.

Technical Specifications:

Key specifications for the SP3077EEN include the clamping voltage (Vcl), breakdown voltage (Vbr), and capacitance (C). The clamping voltage is the maximum voltage that the TVS diode will allow to pass through during a transient event. The breakdown voltage is the voltage at which the TVS diode begins to conduct. The capacitance affects signal integrity, especially in high-speed data lines. Consult the datasheet for specific values. The number of channels protected is also a key specification. The SP3077EEN typically comes in a small surface mount package like an SOIC or TSSOP. The peak pulse power (PPP) rating indicates the maximum power the device can handle during a surge event.

When using the SP3077EEN, proper PCB layout is crucial. Place the TVS diode array as close as possible to the connector or I/O port being protected to minimize the length of the trace and inductance. Follow the manufacturer's recommendations for soldering and handling to ensure proper operation.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6273 $65.0920
90+ $1.3353 $120.1770
135+ $1.2935 $174.6225
185+ $1.2518 $231.5830
240+ $1.2101 $290.4240
320+ $1.0849 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess