EN
  • EN
  • DE

SP207CA

Part No SP207CA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V High-Speed RS-232 Transceivers with 0.1uF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1256903-SP207CA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP207CA CAD Model

Description

The SP207CA is a multi-channel RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation). It is designed to meet the requirements of the EIA/TIA-232 standard for serial communication. The device integrates multiple transmitters and receivers in a single package and is suitable for a wide range of communication applications.

Applications

  • Serial Communication Ports: Used in computers, modems, and other devices to provide RS-232 serial communication ports.
  • Data Acquisition Systems: Employed in data acquisition systems for serial data transfer.
  • Industrial Control Systems: Integrated into industrial control systems for communication with serial devices.
  • Point-of-Sale (POS) Terminals: Utilized in POS terminals for communication with peripherals.
  • Embedded Systems: Used in embedded systems for serial communication with other devices.

Features

  • Multiple Transceivers: Contains multiple RS-232 transmitters and receivers.
  • EIA/TIA-232 Compliance: Meets the requirements of the EIA/TIA-232 standard.
  • Low Power Consumption: Designed for low power consumption.
  • Single Power Supply: Operates from a single 5V power supply.
  • Short Circuit Protection: Provides short circuit protection for the transmitter outputs.
  • ESD Protection: Includes ESD protection on the receiver inputs.

Benefits

  • Simplified Serial Communication: Provides a complete solution for RS-232 serial communication.
  • Reduced Component Count: Integrated design reduces component count and simplifies system design.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Reliable Operation: Short circuit and ESD protection enhance system reliability.
  • Versatile Application: Suitable for a wide range of serial communication applications.

Additional Details

The SP207CA operates with a single 5V power supply. It is available in various packages, including DIP and SOIC. The device supports data rates up to 120 kbps. The SP207CA requires external capacitors for charge pump operation to generate the required voltage levels for RS-232 communication. It is a reliable and cost-effective solution for RS-232 serial communication applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess