EN
  • EN
  • DE

SESD3Z12C

Part No SESD3Z12C
Manufacturer SINO-IC
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964697-SESD3Z12C
Categories OEM Parts( S )
Manufacturer SINO-IC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SESD3Z12C CAD Model

Description

The SESD3Z12C is a Transient Voltage Suppressor (TVS) diode manufactured by SINO-IC. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transient (EFT), and surge events. This TVS diode provides a fast response time and low clamping voltage, making it an ideal solution for safeguarding data lines and power supplies.

Applications:

  • USB ports protection: Protects USB interfaces from ESD strikes during connection or disconnection.
  • HDMI ports protection: Safeguards HDMI ports against voltage transients that can damage connected devices.
  • Ethernet ports protection: Prevents damage to Ethernet interfaces from ESD and surge events on network cables.
  • Power supply protection: Clamps transient voltages to prevent damage to sensitive power supply circuitry.
  • Data line protection: Protects data lines in various electronic devices from ESD and other voltage surges.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast response time: Quickly clamps transient voltages to prevent damage to protected components.
  • Small package size: Allows for easy integration into compact electronic devices.
  • High surge capability: Can withstand high surge currents without degradation.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Enhanced device reliability: Protects sensitive components from damage caused by voltage transients, extending the lifespan of electronic devices.
  • Reduced downtime: Prevents equipment failure due to ESD and surge events, minimizing downtime and repair costs.
  • Improved system performance: Ensures stable operation by preventing voltage transients from disrupting circuit functionality.
  • Cost-effective protection: Provides a simple and cost-effective solution for protecting electronic devices from voltage surges.
  • Easy to implement: Simple circuit integration for effective transient voltage suppression.

Technical Specifications:

  • Reverse Stand-Off Voltage: 12V
  • Breakdown Voltage: Typically 13.3V
  • Clamping Voltage: Dependent on test current, check the datasheet.
  • Package: SOD-323
  • Operating Temperature: -55°C to +150°C

You May Also Be Interested in

STMicroelectronics
Lowest to $0.8640
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Shikues
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,085+ $0.0461 $50.0185
2,650+ $0.0378 $100.1700
4,100+ $0.0366 $150.0600
5,650+ $0.0354 $200.0100
7,290+ $0.0343 $250.0470
9,775+ $0.0307 $300.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,800 pieces
MOQ: 1085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess