EN
  • EN
  • DE
  • IT

APD-4CP-K2

Part No APD-4CP-K2
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors - Housings
Description CONN RCPT HSNG MALE 4POS PNL MNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer ITT Cannon, LLC
Packaging Bulk
Status Active
Connector Type Receptacle Housing
Type For Male Pins
Number of Positions 4
Contact Type Crimp
Contact Size 2.5mm
Mounting Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation 4
Shell Material Polybutylene Terephthalate (PBT), Glass Filled
Housing Color Blue
Ingress Protection IP67 - Dust Tight, Waterproof
Includes 3 pcs - 1 Connector, 1 Nut, 1 O-Ring
Insert Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C to 125°C
Win Source Part Number 1002195-APD-4CP-K2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APD-4CP-K2 CAD Model

Description

The supply and demand status is sufficient. This product is a receptacle housing connector that is designed for male pins.

  • Positions: 4
  • Contact Size: 2.5mm
  • Connector Type: Circular Contact
  • Fastening Type: Bayonet Lock
  • Ingress Protection: IP67 (Dust Tight and Waterproof)
  • Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Temperature Range: -40°C to 125°C

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
TE Connectivity
Miniature CPC (Circular Plastic
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess