EN
  • EN
  • DE

ATOZMO2000A-MX-T

Part No ATOZMO2000A-MX-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC SOC WIFI MCU RAD BASEB 56VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11a/b/g
Serial Interfaces ADC, I²C, I²S, SPI, UART
Voltage - Supply 1.8V ~ 3.6V
Standard Package 260 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 64223-ATOZMO2000A-MX-T
Ultra Librarian 3D Model Ultra Librarian ATOZMO2000A-MX-T CAD Model

Description

Introducing the ATOZMO2000A-MX-T from Microchip Technology

Microchip Technology's ATOZMO2000A-MX-T is a state-of-the-art microcontroller that combines high performance with low power consumption, designed to meet the demanding needs of modern embedded systems. This innovative product is part of Microchip's renowned family of microcontrollers, which are widely recognized for their reliability, versatility, and ease of use.

Key Features

  • Advanced Architecture: The ATOZMO2000A-MX-T is built on a sophisticated architecture that ensures swift processing and efficient operation, making it ideal for applications requiring quick data handling and real-time responses.
  • Low Power Consumption: With its power-saving features, this microcontroller is optimized for battery-powered and energy-sensitive applications, ensuring long operational life and sustainability.
  • Robust Peripheral Set: Equipped with a variety of peripherals, the ATOZMO2000A-MX-T offers extensive connectivity and interface options, allowing for flexible design and integration into a wide range of systems.
  • Programmable Analog and Digital Functionality: The device includes programmable analog components such as ADCs and DACs, as well as digital interfaces, providing a highly customizable platform for designers to tailor to their specific needs.
  • Security Features: Security is a top priority in today's connected world, and the ATOZMO2000A-MX-T comes with built-in security features to protect your applications against unauthorized access and ensure data integrity.

Applications

The versatility of the ATOZMO2000A-MX-T makes it suitable for a broad range of applications, including but not limited to:

  • Industrial Control Systems
  • Internet of Things (IoT) Devices
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices

Quality and Support

As with all Microchip products, the ATOZMO2000A-MX-T is manufactured to the highest quality standards, ensuring reliability and performance under various conditions. Microchip also provides comprehensive technical support, including detailed documentation, development tools, and a supportive community of developers, to assist customers in bringing their projects to fruition with the ATOZMO2000A-MX-T microcontroller.

Whether you're developing cutting-edge technology or updating existing systems, the ATOZMO2000A-MX-T from Microchip Technology offers the performance, efficiency, and security you need to drive innovation and stay competitive in the fast-paced world of technology.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4426 $64.9170
100+ $1.1839 $118.3900
155+ $1.1469 $177.7695
210+ $1.1100 $233.1000
270+ $1.0730 $289.7100
365+ $0.9621 $351.1665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess