EN
  • EN
  • DE

SSM9477M

Part No SSM9477M
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT-MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259633-SSM9477M
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM9477M CAD Model

Description

The SSM9477M is a P-Channel Enhancement Mode MOSFET manufactured by Silicon Standard Corporation. It is designed for a broad range of power management applications where efficiency and compact size are crucial. This MOSFET offers low on-resistance and fast switching speed, making it suitable for battery management, load switching, and DC-DC conversion.

Applications:

  • Battery Management Systems (BMS): Used for charging and discharging control in battery-powered devices.
  • Load Switching: Controls the power supply to various components in a circuit or system.
  • DC-DC Converters: Provides efficient switching in DC-DC voltage regulation.
  • Power Management in Portable Devices: Optimizes power consumption in smartphones, tablets, and other mobile devices.
  • LED Backlighting: Controls the current flow to LEDs in backlighting applications.

Features:

  • P-Channel MOSFET: Simplifies high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enhances dynamic performance and reduces switching losses.
  • Low Gate Charge (Qg): Minimizes gate drive requirements.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces conduction losses, leading to better energy efficiency.
  • Enhanced System Performance: Fast switching speed contributes to improved system performance.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementation.
  • Longer Battery Life: Optimizes power usage in battery-powered devices, extending battery life.
  • Compact Design: Small package size allows for smaller and denser PCB layouts.

Technical Specifications (Typical):

Typical specifications for the SSM9477M include:

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -4.2A
  • On-Resistance (RDS(on)): 55 mΩ (at VGS = -10V)
  • Gate Charge (Qg): 9nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: SOP-8

Datasheets should always be consulted for definitive specifications before use. The SSM9477M P-Channel MOSFET provides a good balance of performance, efficiency, and size, making it suitable for a wide array of power management applications, especially in portable electronics.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess